L-com, Inc. Fibre Cord, Sc Duplex-Lc Duplex, Mm, 15M; Fibre Optic Connector A L-Com FODSC-LCOM5-15

Description
FIBRE CORD, SC DUPLEX-LC DUPLEX, MM, 15M; Fibre Optic Connector A:SC Duplex; Fibre Optic Connector B:LC Duplex; No. of Fibers:2Fibres; Fibre Type:Multimode; Lead Length - Metric:15m; Fibre Diameter:50µm / 125µm; Product Range:- RoHS Compliant: Yes
Description
FIBRE CORD, SC DUPLEX-LC DUPLEX, MM, 15M; Fibre Optic Connector A:SC Duplex; Fibre Optic Connector B:LC Duplex; No. of Fibers:2Fibres; Fibre Type:Multimode; Lead Length - Metric:15m; Fibre Diameter:50µm / 125µm; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Fibre Cord, Sc Duplex-Lc Duplex, Mm, 15M; Fibre Optic Connector A L-Com - 29AH9144 - Newark, An Avnet Company
Chicago, IL, United States
Fibre Cord, Sc Duplex-Lc Duplex, Mm, 15M; Fibre Optic Connector A L-Com
29AH9144
Fibre Cord, Sc Duplex-Lc Duplex, Mm, 15M; Fibre Optic Connector A L-Com 29AH9144
FIBRE CORD, SC DUPLEX-LC DUPLEX, MM, 15M; Fibre Optic Connector A:SC Duplex; Fibre Optic Connector B:LC Duplex; No. of Fibers:2Fibres; Fibre Type:Multimode; Lead Length - Metric:15m; Fibre Diameter:50µm / 125µm; Product Range:- RoHS Compliant: Yes

FIBRE CORD, SC DUPLEX-LC DUPLEX, MM, 15M; Fibre Optic Connector A:SC Duplex; Fibre Optic Connector B:LC Duplex; No. of Fibers:2Fibres; Fibre Type:Multimode; Lead Length - Metric:15m; Fibre Diameter:50µm / 125µm; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 29AH9144
Product Name Fibre Cord, Sc Duplex-Lc Duplex, Mm, 15M; Fibre Optic Connector A L-Com
Product Type Fibre Channel
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Stacking Double Banana Plug to X100W Mini-Hooks, Twisted Pair Test Cable - 3050 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
View Details