L-com, Inc. Fibre Optic, 62.5Um / 125Um, 3M; Fibre Optic Connector A L-Com FODSC-LC-03

Description
FIBRE OPTIC, 62.5UM / 125UM, 3M; Fibre Optic Connector A:SC; Fibre Optic Connector B:LC; No. of Fibers:2Fibres; Fibre Type:Multimode; Lead Length - Metric:3m; Fibre Diameter:62.5µm / 125µm; Product Range:-; Ferrule Material:Ceramic RoHS Compliant: Yes
Description
FIBRE OPTIC, 62.5UM / 125UM, 3M; Fibre Optic Connector A:SC; Fibre Optic Connector B:LC; No. of Fibers:2Fibres; Fibre Type:Multimode; Lead Length - Metric:3m; Fibre Diameter:62.5µm / 125µm; Product Range:-; Ferrule Material:Ceramic RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Fibre Optic, 62.5Um / 125Um, 3M; Fibre Optic Connector A L-Com - 77M1915 - Newark, An Avnet Company
Chicago, IL, United States
Fibre Optic, 62.5Um / 125Um, 3M; Fibre Optic Connector A L-Com
77M1915
Fibre Optic, 62.5Um / 125Um, 3M; Fibre Optic Connector A L-Com 77M1915
FIBRE OPTIC, 62.5UM / 125UM, 3M; Fibre Optic Connector A:SC; Fibre Optic Connector B:LC; No. of Fibers:2Fibres; Fibre Type:Multimode; Lead Length - Metric:3m; Fibre Diameter:62.5µm / 125µm; Product Range:-; Ferrule Material:Ceramic RoHS Compliant: Yes

FIBRE OPTIC, 62.5UM / 125UM, 3M; Fibre Optic Connector A:SC; Fibre Optic Connector B:LC; No. of Fibers:2Fibres; Fibre Type:Multimode; Lead Length - Metric:3m; Fibre Diameter:62.5µm / 125µm; Product Range:-; Ferrule Material:Ceramic RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 77M1915
Product Name Fibre Optic, 62.5Um / 125Um, 3M; Fibre Optic Connector A L-Com
Product Type Fibre Channel
Unlock Full Specs
to access all available technical data

Similar Products

CobaltFx 20 GHz 4' FET RF Cable Kit -  - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control; RF
Cable Length 4 ft (12.19 dm)
View Details
BioCompatic silicone cable alternative -  - Northwire, Inc.
Specs
Application Instrumentation and Control (optional feature); Medical; Networking (optional feature)
Standards / Certifications ISO; USP Class VI
View Details
High Performance Cable Assemblies: Lab-Flex® Series -  - Smiths Interconnect, a Molex company
Specs
Application RF
View Details