L-com, Inc. OM3 50/125, 10 Gig Multimode OFNR Fiber Cable, Clipped LC / Clipped LC, 1.0m FODLCCL-OM3-1

Description
These revolutionary new OM3, laser optimized fiber optic cables are constructed from the highest quality silica and are 100% factory tested. These assemblies feature LC styel clipped connectors and an OFNR rated jacket. Typically,10 Gigabit applications are run on 9/125 Singlemode fibers, which require costly laser transceivers. By utilizing these fiber optic cables, users are able to implement high speed, low cost Multimode transceivers or VCSEL's (Vertical Cavity Surface Emitting Lasers) resulting in greater overall system cost savings. Custom lengths, connector combinations and polishes are available. Contact us today for details. Features Ceramic ferrules provide precise alignment Clipped connectors utilize a PC polish Supports 10 Gigabit data rates OFNR (Riser) jacket complies with stringent building codes Used to connect patch panels and/or network devices that require OM3, 50/125 multimode cabling Application LAN VCSEL applications 10 Gigabit networks FTTX
Description
These revolutionary new OM3, laser optimized fiber optic cables are constructed from the highest quality silica and are 100% factory tested. These assemblies feature LC styel clipped connectors and an OFNR rated jacket. Typically,10 Gigabit applications are run on 9/125 Singlemode fibers, which require costly laser transceivers. By utilizing these fiber optic cables, users are able to implement high speed, low cost Multimode transceivers or VCSEL's (Vertical Cavity Surface Emitting Lasers) resulting in greater overall system cost savings. Custom lengths, connector combinations and polishes are available. Contact us today for details. Features Ceramic ferrules provide precise alignment Clipped connectors utilize a PC polish Supports 10 Gigabit data rates OFNR (Riser) jacket complies with stringent building codes Used to connect patch panels and/or network devices that require OM3, 50/125 multimode cabling Application LAN VCSEL applications 10 Gigabit networks FTTX

Suppliers

Company
Product
Description
Supplier Links
OM3 50/125, 10 Gig Multimode OFNR Fiber Cable, Clipped LC / Clipped LC, 1.0m - FODLCCL-OM3-1 - L-com, Inc.
North Andover, MA, United States
OM3 50/125, 10 Gig Multimode OFNR Fiber Cable, Clipped LC / Clipped LC, 1.0m
FODLCCL-OM3-1
OM3 50/125, 10 Gig Multimode OFNR Fiber Cable, Clipped LC / Clipped LC, 1.0m FODLCCL-OM3-1
These revolutionary new OM3, laser optimized fiber optic cables are constructed from the highest quality silica and are 100% factory tested. These assemblies feature LC styel clipped connectors and an OFNR rated jacket. Typically,10 Gigabit applications are run on 9/125 Singlemode fibers, which require costly laser transceivers. By utilizing these fiber optic cables, users are able to implement high speed, low cost Multimode transceivers or VCSEL's (Vertical Cavity Surface Emitting Lasers) resulting in greater overall system cost savings. Custom lengths, connector combinations and polishes are available. Contact us today for details. Features Ceramic ferrules provide precise alignment Clipped connectors utilize a PC polish Supports 10 Gigabit data rates OFNR (Riser) jacket complies with stringent building codes Used to connect patch panels and/or network devices that require OM3, 50/125 multimode cabling Application LAN VCSEL applications 10 Gigabit networks FTTX

These revolutionary new OM3, laser optimized fiber optic cables are constructed from the highest quality silica and are 100% factory tested. These assemblies feature LC styel clipped connectors and an OFNR rated jacket. Typically,10 Gigabit applications are run on 9/125 Singlemode fibers, which require costly laser transceivers. By utilizing these fiber optic cables, users are able to implement high speed, low cost Multimode transceivers or VCSEL's (Vertical Cavity Surface Emitting Lasers) resulting in greater overall system cost savings. Custom lengths, connector combinations and polishes are available. Contact us today for details.

Features

  • Ceramic ferrules provide precise alignment
  • Clipped connectors utilize a PC polish
  • Supports 10 Gigabit data rates
  • OFNR (Riser) jacket complies with stringent building codes
  • Used to connect patch panels and/or network devices that require OM3, 50/125 multimode cabling

Application

  • LAN
  • VCSEL applications
  • 10 Gigabit networks
  • FTTX
Supplier's Site

Technical Specifications

  L-com, Inc.
Product Category Fiber Optic Cables
Product Number FODLCCL-OM3-1
Product Name OM3 50/125, 10 Gig Multimode OFNR Fiber Cable, Clipped LC / Clipped LC, 1.0m
Fiber Mode SingleMode; Multimode
Unlock Full Specs
to access all available technical data

Similar Products

Fibre Optic Cable - 5366923 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fiber Mode Multimode
Core Size 0.4000 µm (0.0157 mils)
Connector Type SC; ST; Sc
View Details
Fiber Optic Retractile Cord - 116 - BRIM Electronics, Inc.
Specs
Cable Type Simplex; Duplex (optional feature)
Fiber Mode SingleMode
Core Size 900 µm (35.43 mils)
View Details
Fiber Optic Cable - 7202 - S.I. Tech, Inc.
Specs
Cable Type Duplex; Multifiber (optional feature)
Fiber Mode Multimode
Number of Fibers 2
View Details
Photonic Crystal Fiber, Endlessly Singlemode, 25 µm Core - F-SM25 - Newport MKS
Specs
Fiber Mode SingleMode
Core Size 25 µm (0.9843 mils)
Wavelength 800 nm (8000 Å)
View Details