L-com, Inc. Fibre Cord, Lc Duplex-Lc Duplex, Mm, 7M; Fibre Optic Connector A L-Com FODLC-OM5-7

Description
FIBRE CORD, LC DUPLEX-LC DUPLEX, MM, 7M; Fibre Optic Connector A:LC Duplex; Fibre Optic Connector B:LC Duplex; No. of Fibers:2Fibres; Fibre Type:Multimode; Lead Length - Metric:7m; Fibre Diameter:50µm / 125µm; Product Range:- RoHS Compliant: Yes
Datasheet
Description
FIBRE CORD, LC DUPLEX-LC DUPLEX, MM, 7M; Fibre Optic Connector A:LC Duplex; Fibre Optic Connector B:LC Duplex; No. of Fibers:2Fibres; Fibre Type:Multimode; Lead Length - Metric:7m; Fibre Diameter:50µm / 125µm; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fibre Cord, Lc Duplex-Lc Duplex, Mm, 7M; Fibre Optic Connector A L-Com - 29AH9141 - Newark, An Avnet Company
Chicago, IL, United States
Fibre Cord, Lc Duplex-Lc Duplex, Mm, 7M; Fibre Optic Connector A L-Com
29AH9141
Fibre Cord, Lc Duplex-Lc Duplex, Mm, 7M; Fibre Optic Connector A L-Com 29AH9141
FIBRE CORD, LC DUPLEX-LC DUPLEX, MM, 7M; Fibre Optic Connector A:LC Duplex; Fibre Optic Connector B:LC Duplex; No. of Fibers:2Fibres; Fibre Type:Multimode; Lead Length - Metric:7m; Fibre Diameter:50µm / 125µm; Product Range:- RoHS Compliant: Yes

FIBRE CORD, LC DUPLEX-LC DUPLEX, MM, 7M; Fibre Optic Connector A:LC Duplex; Fibre Optic Connector B:LC Duplex; No. of Fibers:2Fibres; Fibre Type:Multimode; Lead Length - Metric:7m; Fibre Diameter:50µm / 125µm; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 29AH9141
Product Name Fibre Cord, Lc Duplex-Lc Duplex, Mm, 7M; Fibre Optic Connector A L-Com
Product Type Fibre Channel
Unlock Full Specs
to access all available technical data

Similar Products