L-com, Inc. OM1 62.5/125, Multimode Fiber Cable, Dual LC / Dual LC, Blue 4.0m FODLC-BL-04

Description
L-com's colored fiber optic cable series provide an easy way to identify ports and equipment in crowded IT closets. By utilizing color codes, ports can be segmented by usage. For example, red could denote VoIP services and blue could represent server connections. Each cable undergoes a double ended loss test before shipping ensuring the highest quality. Color choices are red, green, blue and yellow. Order online today! Features Cable Jacket OD: 3.0mm Used to connect Multimode OM1 62.5/125 duplex fiber ports on communications equipment and patch panels Multiple colors to choose from adds to design flexibility OFNR (Riser rated) jacket complies with stringent building codes RoHS Compliant Application 100Base-FX 802.3u FTTX Industrial Networks 802.3z
Description
L-com's colored fiber optic cable series provide an easy way to identify ports and equipment in crowded IT closets. By utilizing color codes, ports can be segmented by usage. For example, red could denote VoIP services and blue could represent server connections. Each cable undergoes a double ended loss test before shipping ensuring the highest quality. Color choices are red, green, blue and yellow. Order online today! Features Cable Jacket OD: 3.0mm Used to connect Multimode OM1 62.5/125 duplex fiber ports on communications equipment and patch panels Multiple colors to choose from adds to design flexibility OFNR (Riser rated) jacket complies with stringent building codes RoHS Compliant Application 100Base-FX 802.3u FTTX Industrial Networks 802.3z

Suppliers

Company
Product
Description
Supplier Links
OM1 62.5/125, Multimode Fiber Cable, Dual LC / Dual LC, Blue 4.0m - FODLC-BL-04 - L-com, Inc.
North Andover, MA, United States
OM1 62.5/125, Multimode Fiber Cable, Dual LC / Dual LC, Blue 4.0m
FODLC-BL-04
OM1 62.5/125, Multimode Fiber Cable, Dual LC / Dual LC, Blue 4.0m FODLC-BL-04
L-com's colored fiber optic cable series provide an easy way to identify ports and equipment in crowded IT closets. By utilizing color codes, ports can be segmented by usage. For example, red could denote VoIP services and blue could represent server connections. Each cable undergoes a double ended loss test before shipping ensuring the highest quality. Color choices are red, green, blue and yellow. Order online today! Features Cable Jacket OD: 3.0mm Used to connect Multimode OM1 62.5/125 duplex fiber ports on communications equipment and patch panels Multiple colors to choose from adds to design flexibility OFNR (Riser rated) jacket complies with stringent building codes RoHS Compliant Application 100Base-FX 802.3u FTTX Industrial Networks 802.3z

L-com's colored fiber optic cable series provide an easy way to identify ports and equipment in crowded IT closets. By utilizing color codes, ports can be segmented by usage. For example, red could denote VoIP services and blue could represent server connections. Each cable undergoes a double ended loss test before shipping ensuring the highest quality. Color choices are red, green, blue and yellow. Order online today!

Features

  • Cable Jacket OD: 3.0mm
  • Used to connect Multimode OM1 62.5/125 duplex fiber ports on communications equipment and patch panels
  • Multiple colors to choose from adds to design flexibility
  • OFNR (Riser rated) jacket complies with stringent building codes
  • RoHS Compliant

Application

  • 100Base-FX
  • 802.3u
  • FTTX
  • Industrial Networks
  • 802.3z
Supplier's Site

Technical Specifications

  L-com, Inc.
Product Category Fiber Optic Cables
Product Number FODLC-BL-04
Product Name OM1 62.5/125, Multimode Fiber Cable, Dual LC / Dual LC, Blue 4.0m
Cable Type Duplex
Unlock Full Specs
to access all available technical data

Similar Products

Optical waveguide Cables and Wires -  - SAB BRÖCKSKES GmbH & Co. KG
SAB BRÖCKSKES GmbH & Co. KG
Specs
Cable Diameter 6 mm (0.2362 inch)
Bending Radius 80 mm (3.15 inch)
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Fiber Optic Retractile Cord - 116 - BRIM Electronics, Inc.
Specs
Cable Type Simplex; Duplex (optional feature)
Fiber Mode SingleMode
Core Size 900 µm (35.43 mils)
View Details
Polarization Maintaining Optical Fiber, Panda, 1550 nm, 0.10-0.13 NA - F-PM1550 - Newport MKS
Specs
Wavelength 1550 nm (15500 Å)
Numerical Aperture 0.1000 to 0.1300
Maximum Attenuation 0.5000 dB/km (0.1524 dB/1000 ft)
View Details