FIBRE OPTIC, 62.5UM / 125UM, 3M; Fibre Optic Connector A:LC; Fibre Optic Connector B:LC; No. of Fibers:2Fibres; Fibre Type:Multimode; Lead Length - Metric:3m; Fibre Diameter:62.5µm / 125µm; Product Range:-; Ferrule Material:Ceramic RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Cable Assemblies |
| Product Number | 89M9828 |
| Product Name | Fibre Optic, 62.5Um / 125Um, 3M; Fibre Optic Connector A L-Com |
| Product Type | Fibre Channel |