L-com, Inc. 3G SDI Optical Extender/Converter-Transmitter for Single Mode Fiber Standalone Module FOCV-3GSDI-STXM

Description
The L-com FOCV-3GSDI-STXM is a 3G SDI Converter transmitter module. It has a small applicance-like design and can be used standalone or in a rack-mounted configuration with existing cabling. The L-com FOCV-3GSDI-STXM 3G SDI Converter transmitter supports a 20km transmission distance over single mode fiber. The FOCV-3GSDI-STXM Supports SDI video up to 3Gbit/s, 1080p60. video protocols, and is one of thousands of Fiber optic and Audio/Video products available for same-day shipping from L-com. Features Supports SMPTE-424M, SMPTE-292M, SMPTE-259M supports a 30km transmission distance over single mode fiber 3G SDI Converter receiver inline module Application HD or 3G SDI Video extension Broadcasting Surveillance networks, and CCTV security systems
Description
The L-com FOCV-3GSDI-STXM is a 3G SDI Converter transmitter module. It has a small applicance-like design and can be used standalone or in a rack-mounted configuration with existing cabling. The L-com FOCV-3GSDI-STXM 3G SDI Converter transmitter supports a 20km transmission distance over single mode fiber. The FOCV-3GSDI-STXM Supports SDI video up to 3Gbit/s, 1080p60. video protocols, and is one of thousands of Fiber optic and Audio/Video products available for same-day shipping from L-com. Features Supports SMPTE-424M, SMPTE-292M, SMPTE-259M supports a 30km transmission distance over single mode fiber 3G SDI Converter receiver inline module Application HD or 3G SDI Video extension Broadcasting Surveillance networks, and CCTV security systems

Suppliers

Company
Product
Description
Supplier Links
3G SDI Optical Extender/Converter-Transmitter for Single Mode Fiber Standalone Module - FOCV-3GSDI-STXM - L-com, Inc.
North Andover, MA, United States
3G SDI Optical Extender/Converter-Transmitter for Single Mode Fiber Standalone Module
FOCV-3GSDI-STXM
3G SDI Optical Extender/Converter-Transmitter for Single Mode Fiber Standalone Module FOCV-3GSDI-STXM
The L-com FOCV-3GSDI-STXM is a 3G SDI Converter transmitter module. It has a small applicance-like design and can be used standalone or in a rack-mounted configuration with existing cabling. The L-com FOCV-3GSDI-STXM 3G SDI Converter transmitter supports a 20km transmission distance over single mode fiber. The FOCV-3GSDI-STXM Supports SDI video up to 3Gbit/s, 1080p60. video protocols, and is one of thousands of Fiber optic and Audio/Video products available for same-day shipping from L-com. Features Supports SMPTE-424M, SMPTE-292M, SMPTE-259M supports a 30km transmission distance over single mode fiber 3G SDI Converter receiver inline module Application HD or 3G SDI Video extension Broadcasting Surveillance networks, and CCTV security systems

The L-com FOCV-3GSDI-STXM is a 3G SDI Converter transmitter module. It has a small applicance-like design and can be used standalone or in a rack-mounted configuration with existing cabling. The L-com FOCV-3GSDI-STXM 3G SDI Converter transmitter supports a 20km transmission distance over single mode fiber. The FOCV-3GSDI-STXM Supports SDI video up to 3Gbit/s, 1080p60. video protocols, and is one of thousands of Fiber optic and Audio/Video products available for same-day shipping from L-com.

Features

  • Supports SMPTE-424M, SMPTE-292M, SMPTE-259M
  • supports a 30km transmission distance over single mode fiber
  • 3G SDI Converter receiver inline module

Application

  • HD or 3G SDI Video extension
  • Broadcasting
  • Surveillance networks, and CCTV security systems
Supplier's Site

Technical Specifications

  L-com, Inc.
Product Category Network Media Converters
Product Number FOCV-3GSDI-STXM
Product Name 3G SDI Optical Extender/Converter-Transmitter for Single Mode Fiber Standalone Module
Form Factor Module
Unlock Full Specs
to access all available technical data

Similar Products

Media Converters - 2084-IMC-350-MM-PS-ND - DigiKey
Specs
Operating Temperature 0.0 to 50 C (32 to 122 F)
Network 100Base-FX
Connector SC
View Details
Signal Powered Fiber Optic Converter - LDM80-S-025 - Dataforth Corporation
Specs
Form Factor Module
Network RS-232/422/485
Connector ST
View Details
ECL to Fiber Optic Transmitter/Receiver - 2825 - S.I. Tech, Inc.
Specs
Form Factor Module
Features LED Indicator
Operating Temperature 0.0 to 50 C (32 to 122 F)
View Details
Resistive coupler - resistive-coupler - BARTEC
Specs
Operating Temperature -40 to 15.56 C (-40 to 60 F)
View Details