L-com, Inc. 1 Meter Interval 12 count, Indoor/Outdoor, OM4 50/125 Bulk Distribution Cable, 900um Sub Units FOBOM4D12-M

Description
This revolutionary OM4 50/125 Multimode cable is capable of handling up to 100 Gigabits of throughput! These cables are constructed from the highest quality silica and are 100% factory tested. Using this distribution cable is a great way to future proof today's cable installations for tomorrow's applications. Typically 100 Gigabit applications are run on 9/125 Single Mode fiber, which require costly single mode transceivers. By utilizing the FOBOM4D series cables, you can implement low cost multimode transceivers or VCSEL's (Vertical Cavity Surface Emitting Lasers) resulting in greater overall system cost savings. 153-Meter Minimum Order. Contact us today for large project volume discounts. Features OFNP jacket complies with stringent building codes Tight buffered coating provides environmental and mechanical protection Compatible with all standard 900 micron fiber optic connectors Individual Fiber Jackets OD 900um Indoor/Outdoor rated jacket used for connecting multiple fiber connections within or between buildings Application LAN backbone Security FTTX High EMI/RFI environments
Description
This revolutionary OM4 50/125 Multimode cable is capable of handling up to 100 Gigabits of throughput! These cables are constructed from the highest quality silica and are 100% factory tested. Using this distribution cable is a great way to future proof today's cable installations for tomorrow's applications. Typically 100 Gigabit applications are run on 9/125 Single Mode fiber, which require costly single mode transceivers. By utilizing the FOBOM4D series cables, you can implement low cost multimode transceivers or VCSEL's (Vertical Cavity Surface Emitting Lasers) resulting in greater overall system cost savings. 153-Meter Minimum Order. Contact us today for large project volume discounts. Features OFNP jacket complies with stringent building codes Tight buffered coating provides environmental and mechanical protection Compatible with all standard 900 micron fiber optic connectors Individual Fiber Jackets OD 900um Indoor/Outdoor rated jacket used for connecting multiple fiber connections within or between buildings Application LAN backbone Security FTTX High EMI/RFI environments

Suppliers

Company
Product
Description
Supplier Links
1 Meter Interval 12 count, Indoor/Outdoor, OM4 50/125 Bulk Distribution Cable, 900um Sub Units - FOBOM4D12-M - L-com, Inc.
North Andover, MA, United States
1 Meter Interval 12 count, Indoor/Outdoor, OM4 50/125 Bulk Distribution Cable, 900um Sub Units
FOBOM4D12-M
1 Meter Interval 12 count, Indoor/Outdoor, OM4 50/125 Bulk Distribution Cable, 900um Sub Units FOBOM4D12-M
This revolutionary OM4 50/125 Multimode cable is capable of handling up to 100 Gigabits of throughput! These cables are constructed from the highest quality silica and are 100% factory tested. Using this distribution cable is a great way to future proof today's cable installations for tomorrow's applications. Typically 100 Gigabit applications are run on 9/125 Single Mode fiber, which require costly single mode transceivers. By utilizing the FOBOM4D series cables, you can implement low cost multimode transceivers or VCSEL's (Vertical Cavity Surface Emitting Lasers) resulting in greater overall system cost savings. 153-Meter Minimum Order. Contact us today for large project volume discounts. Features OFNP jacket complies with stringent building codes Tight buffered coating provides environmental and mechanical protection Compatible with all standard 900 micron fiber optic connectors Individual Fiber Jackets OD 900um Indoor/Outdoor rated jacket used for connecting multiple fiber connections within or between buildings Application LAN backbone Security FTTX High EMI/RFI environments

This revolutionary OM4 50/125 Multimode cable is capable of handling up to 100 Gigabits of throughput! These cables are constructed from the highest quality silica and are 100% factory tested. Using this distribution cable is a great way to future proof today's cable installations for tomorrow's applications. Typically 100 Gigabit applications are run on 9/125 Single Mode fiber, which require costly single mode transceivers. By utilizing the FOBOM4D series cables, you can implement low cost multimode transceivers or VCSEL's (Vertical Cavity Surface Emitting Lasers) resulting in greater overall system cost savings. 153-Meter Minimum Order. Contact us today for large project volume discounts.

Features

  • OFNP jacket complies with stringent building codes
  • Tight buffered coating provides environmental and mechanical protection
  • Compatible with all standard 900 micron fiber optic connectors
  • Individual Fiber Jackets OD 900um
  • Indoor/Outdoor rated jacket used for connecting multiple fiber connections within or between buildings

Application

  • LAN backbone
  • Security
  • FTTX
  • High EMI/RFI environments
Supplier's Site

Technical Specifications

  L-com, Inc.
Product Category Multiconductor Cables
Product Number FOBOM4D12-M
Product Name 1 Meter Interval 12 count, Indoor/Outdoor, OM4 50/125 Bulk Distribution Cable, 900um Sub Units
Product Category Cable
Unlock Full Specs
to access all available technical data

Similar Products

E12224 - CAT 5e Ethernet Cable (1 Data Pair) - E12224 - PIC Wire & Cable
Specs
Product Category Cable
Cable Jacket ETFE, White (Laser-Markable)
Cable Conductor Tin-plated copper conductor
View Details
Flexible Coaxial Cable 18 GHz - FC392 - Flexco Microwave, Inc.
Specs
Product Category Cable Assembly
Cable Jacket Neoprene (optional feature); Polyolefin
Cable Conductor Solid SPC
View Details
FEP Multiconductor Cable - CZ 1209-2P - Cooner Wire Company
Specs
Product Category Cable
Cable Jacket Polyvinyl Chloride
Cable Conductor Copper
View Details
Cable Connector Assembly 10M PVC M12 8230/365 -  - Sensata Technologies
Specs
Product Category Cable Assembly
View Details