L-com, Inc. RS232/422/485 to duplex fiber ST Media Converter, 2km reach over MMF 1310nm FOACCVST002

Description
The L-com FOACCVST002 is a RS232/422/485 to duplex ST connector fiber media supporting a 2km reach over multimode fiber, operating at 1310nm. The FOACCVST002 features 12/24/48VDC Redundant dual power Inputs and is Protocol transparent, suitable for all serial transmission protocols (RS485/422/232). The L-com FOACCVST002 supports baud rates from 50 to 1024kbps, and has an operating temperature range of -10 to 60°C. The FOACCVST002 features a hardened housing with IP30 protection, suitable for DIN-rail mounting. The L-com FOACCVST002 is one of thousands of fiber optic connectivity products available from L-com, in-stock and ready to ship. Contact our knowledgeable technical support and sales staff for your answers on fiber optic connectivity or other L-com products. Features Protocol transparent, suitable for all serial transmission protocols (RS485/422/232) Supports bauds rates from 50 to 1024kbps Extends serial transmission up to 2km over multimode fiber Supports relay output for power or link failure warning Operating Temperature range:-10 to 60°C IP30 Fanless, DIN-Rail design for industrial deployments Application Industrial automation Discrete manufacturing High volume production Automotive manufacturing Stamping and plastic injection molding Packaging Food and Beverage
Datasheet
Description
The L-com FOACCVST002 is a RS232/422/485 to duplex ST connector fiber media supporting a 2km reach over multimode fiber, operating at 1310nm. The FOACCVST002 features 12/24/48VDC Redundant dual power Inputs and is Protocol transparent, suitable for all serial transmission protocols (RS485/422/232). The L-com FOACCVST002 supports baud rates from 50 to 1024kbps, and has an operating temperature range of -10 to 60°C. The FOACCVST002 features a hardened housing with IP30 protection, suitable for DIN-rail mounting. The L-com FOACCVST002 is one of thousands of fiber optic connectivity products available from L-com, in-stock and ready to ship. Contact our knowledgeable technical support and sales staff for your answers on fiber optic connectivity or other L-com products. Features Protocol transparent, suitable for all serial transmission protocols (RS485/422/232) Supports bauds rates from 50 to 1024kbps Extends serial transmission up to 2km over multimode fiber Supports relay output for power or link failure warning Operating Temperature range:-10 to 60°C IP30 Fanless, DIN-Rail design for industrial deployments Application Industrial automation Discrete manufacturing High volume production Automotive manufacturing Stamping and plastic injection molding Packaging Food and Beverage
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RS232/422/485 to duplex fiber ST Media Converter, 2km reach over MMF 1310nm - FOACCVST002 - L-com, Inc.
North Andover, MA, United States
RS232/422/485 to duplex fiber ST Media Converter, 2km reach over MMF 1310nm
FOACCVST002
RS232/422/485 to duplex fiber ST Media Converter, 2km reach over MMF 1310nm FOACCVST002
The L-com FOACCVST002 is a RS232/422/485 to duplex ST connector fiber media supporting a 2km reach over multimode fiber, operating at 1310nm. The FOACCVST002 features 12/24/48VDC Redundant dual power Inputs and is Protocol transparent, suitable for all serial transmission protocols (RS485/422/232). The L-com FOACCVST002 supports baud rates from 50 to 1024kbps, and has an operating temperature range of -10 to 60°C. The FOACCVST002 features a hardened housing with IP30 protection, suitable for DIN-rail mounting. The L-com FOACCVST002 is one of thousands of fiber optic connectivity products available from L-com, in-stock and ready to ship. Contact our knowledgeable technical support and sales staff for your answers on fiber optic connectivity or other L-com products. Features Protocol transparent, suitable for all serial transmission protocols (RS485/422/232) Supports bauds rates from 50 to 1024kbps Extends serial transmission up to 2km over multimode fiber Supports relay output for power or link failure warning Operating Temperature range:-10 to 60°C IP30 Fanless, DIN-Rail design for industrial deployments Application Industrial automation Discrete manufacturing High volume production Automotive manufacturing Stamping and plastic injection molding Packaging Food and Beverage

The L-com FOACCVST002 is a RS232/422/485 to duplex ST connector fiber media supporting a 2km reach over multimode fiber, operating at 1310nm. The FOACCVST002 features 12/24/48VDC Redundant dual power Inputs and is Protocol transparent, suitable for all serial transmission protocols (RS485/422/232). The L-com FOACCVST002 supports baud rates from 50 to 1024kbps, and has an operating temperature range of -10 to 60°C. The FOACCVST002 features a hardened housing with IP30 protection, suitable for DIN-rail mounting. The L-com FOACCVST002 is one of thousands of fiber optic connectivity products available from L-com, in-stock and ready to ship. Contact our knowledgeable technical support and sales staff for your answers on fiber optic connectivity or other L-com products.

Features

  • Protocol transparent, suitable for all serial transmission protocols (RS485/422/232)
  • Supports bauds rates from 50 to 1024kbps
  • Extends serial transmission up to 2km over multimode fiber
  • Supports relay output for power or link failure warning
  • Operating Temperature range:-10 to 60°C
  • IP30 Fanless, DIN-Rail design for industrial deployments

Application

  • Industrial automation
  • Discrete manufacturing
  • High volume production
  • Automotive manufacturing
  • Stamping and plastic injection molding
  • Packaging
  • Food and Beverage
Supplier's Site Datasheet

Technical Specifications

  L-com, Inc.
Product Category Network Media Converters
Product Number FOACCVST002
Product Name RS232/422/485 to duplex fiber ST Media Converter, 2km reach over MMF 1310nm
Features Duplex
Unlock Full Specs
to access all available technical data

Similar Products

Media Converters - IMC-771-SSR-ND - DigiKey
Specs
Form Factor Board
Operating Temperature 0.0 to 50 C (32 to 122 F)
Network Gigabit (Singlemode)
View Details
Media Converter - SHACK™ - LEMO USA, Inc.
Specs
Form Factor Module
Operating Temperature -20 to 60 C (-4 to 140 F)
Network Single Mode
View Details
RS232 Optical Async Bit-Driver® - 2517 - S.I. Tech, Inc.
Specs
Form Factor Module
Features Duplex; LED Indicator
Operating Temperature 0.0 to 50 C (32 to 122 F)
View Details
Ethernet Media Converters - 1385547 - RS Components, Ltd.
Specs
Operating Temperature 60 C (140 F)
Connector RJ-45; Lc, rj45
View Details