L-com, Inc. RS232/422/485 to simplex fiber SC Media Converter, 20km reach over single SMF 1310nm TX/1550nm RX extended temp FOACCVSESC020A

Description
The L-com FOACCVSESC020A is a RS232/422/485 to simplex SC connector fiber media supporting a 20km reach bidirectionally, over single mode fiber, utilizing a 1310nm transmitter with a 1550nm receiver, over an extended temperature range. The FOACCVSESC020A features 12/24/48VDC Redundant dual power Inputs and is Protocol transparent, suitable for all serial transmission protocols (RS485/422/232). The L-com FOACCVSESC020A supports baud rates from 50 to 1024kbps, and has an operating temperature range of -40 to 75°C. The FOACCVSESC020A features a hardened housing with IP30 protection, suitable for DIN-rail mounting. The L-com FOACCVSESC020A is one of thousands of fiber optic connectivity products available from L-com, in-stock and ready to ship. Contact our knowledgeable technical support and sales staff for your answers on fiber optic connectivity or other L-com products. Features Protocol transparent, suitable for all serial transmission protocols (RS485/422/232) Supports bauds rates from 50 to 1024kbps Extends serial transmission up to 20km over single single mode fiber Supports relay output for power or link failure warning Operating Temperature range:-40 to 75°C IP30 Fanless, DIN-Rail design for industrial deployments Application Industrial automation Discrete manufacturing High volume production Automotive manufacturing Stamping and plastic injection molding Packaging Food and Beverage
Datasheet
Description
The L-com FOACCVSESC020A is a RS232/422/485 to simplex SC connector fiber media supporting a 20km reach bidirectionally, over single mode fiber, utilizing a 1310nm transmitter with a 1550nm receiver, over an extended temperature range. The FOACCVSESC020A features 12/24/48VDC Redundant dual power Inputs and is Protocol transparent, suitable for all serial transmission protocols (RS485/422/232). The L-com FOACCVSESC020A supports baud rates from 50 to 1024kbps, and has an operating temperature range of -40 to 75°C. The FOACCVSESC020A features a hardened housing with IP30 protection, suitable for DIN-rail mounting. The L-com FOACCVSESC020A is one of thousands of fiber optic connectivity products available from L-com, in-stock and ready to ship. Contact our knowledgeable technical support and sales staff for your answers on fiber optic connectivity or other L-com products. Features Protocol transparent, suitable for all serial transmission protocols (RS485/422/232) Supports bauds rates from 50 to 1024kbps Extends serial transmission up to 20km over single single mode fiber Supports relay output for power or link failure warning Operating Temperature range:-40 to 75°C IP30 Fanless, DIN-Rail design for industrial deployments Application Industrial automation Discrete manufacturing High volume production Automotive manufacturing Stamping and plastic injection molding Packaging Food and Beverage
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RS232/422/485 to simplex fiber SC Media Converter, 20km reach over single SMF 1310nm TX/1550nm RX extended temp - FOACCVSESC020A - L-com, Inc.
North Andover, MA, United States
RS232/422/485 to simplex fiber SC Media Converter, 20km reach over single SMF 1310nm TX/1550nm RX extended temp
FOACCVSESC020A
RS232/422/485 to simplex fiber SC Media Converter, 20km reach over single SMF 1310nm TX/1550nm RX extended temp FOACCVSESC020A
The L-com FOACCVSESC020A is a RS232/422/485 to simplex SC connector fiber media supporting a 20km reach bidirectionally, over single mode fiber, utilizing a 1310nm transmitter with a 1550nm receiver, over an extended temperature range. The FOACCVSESC020A features 12/24/48VDC Redundant dual power Inputs and is Protocol transparent, suitable for all serial transmission protocols (RS485/422/232). The L-com FOACCVSESC020A supports baud rates from 50 to 1024kbps, and has an operating temperature range of -40 to 75°C. The FOACCVSESC020A features a hardened housing with IP30 protection, suitable for DIN-rail mounting. The L-com FOACCVSESC020A is one of thousands of fiber optic connectivity products available from L-com, in-stock and ready to ship. Contact our knowledgeable technical support and sales staff for your answers on fiber optic connectivity or other L-com products. Features Protocol transparent, suitable for all serial transmission protocols (RS485/422/232) Supports bauds rates from 50 to 1024kbps Extends serial transmission up to 20km over single single mode fiber Supports relay output for power or link failure warning Operating Temperature range:-40 to 75°C IP30 Fanless, DIN-Rail design for industrial deployments Application Industrial automation Discrete manufacturing High volume production Automotive manufacturing Stamping and plastic injection molding Packaging Food and Beverage

The L-com FOACCVSESC020A is a RS232/422/485 to simplex SC connector fiber media supporting a 20km reach bidirectionally, over single mode fiber, utilizing a 1310nm transmitter with a 1550nm receiver, over an extended temperature range. The FOACCVSESC020A features 12/24/48VDC Redundant dual power Inputs and is Protocol transparent, suitable for all serial transmission protocols (RS485/422/232). The L-com FOACCVSESC020A supports baud rates from 50 to 1024kbps, and has an operating temperature range of -40 to 75°C. The FOACCVSESC020A features a hardened housing with IP30 protection, suitable for DIN-rail mounting. The L-com FOACCVSESC020A is one of thousands of fiber optic connectivity products available from L-com, in-stock and ready to ship. Contact our knowledgeable technical support and sales staff for your answers on fiber optic connectivity or other L-com products.

Features

  • Protocol transparent, suitable for all serial transmission protocols (RS485/422/232)
  • Supports bauds rates from 50 to 1024kbps
  • Extends serial transmission up to 20km over single single mode fiber
  • Supports relay output for power or link failure warning
  • Operating Temperature range:-40 to 75°C
  • IP30 Fanless, DIN-Rail design for industrial deployments

Application

  • Industrial automation
  • Discrete manufacturing
  • High volume production
  • Automotive manufacturing
  • Stamping and plastic injection molding
  • Packaging
  • Food and Beverage
Supplier's Site Datasheet

Technical Specifications

  L-com, Inc.
Product Category Network Media Converters
Product Number FOACCVSESC020A
Product Name RS232/422/485 to simplex fiber SC Media Converter, 20km reach over single SMF 1310nm TX/1550nm RX extended temp
Network 100Base-TX; RS-232/422/485
Unlock Full Specs
to access all available technical data

Similar Products

Copper to Fiber Ethernet Media Converters - NXF-742E - Volktek Corporation
Specs
Form Factor Module
Operating Temperature 0.0 to 50 C (32 to 122 F)
Network Multimode Fiber
View Details
Ethernet / LWL P-P-Coupler - ethernet-lwl-p-p-coupler - BARTEC
Specs
Operating Temperature -31.67 to 15.56 C (-25 to 60 F)
View Details
Mini Displayport To HDMI Converter -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Form Factor Module
Network HDMI
View Details
Ethernet Media Converters - 7898144 - RS Components, Ltd.
Specs
Operating Temperature 60 C (140 F)
Connector Ethernet 10 Baset, 100 BaseTX
View Details