L-com, Inc. RS232/422/485 to duplex fiber SC Media Converter, 30km reach over SMF 1310nm FOACCVSC030

Description
The L-com FOACCVSC030 is a RS232/422/485 to duplex SC connector fiber media supporting a 30km reach over single mode fiber, operating at 1310nm. The FOACCVSC030 features 12/24/48VDC Redundant dual power Inputs and is Protocol transparent, suitable for all serial transmission protocols (RS485/422/232). The L-com FOACCVSC030 supports baud rates from 50 to 1024kbps, and has an operating temperature range of -10 to 60°C. The FOACCVSC030 features a hardened housing with IP30 protection, suitable for DIN-rail mounting. The L-com FOACCVSC030 is one of thousands of fiber optic connectivity products available from L-com, in-stock and ready to ship. Contact our knowledgeable technical support and sales staff for your answers on fiber optic connectivity or other L-com products. Features Protocol transparent, suitable for all serial transmission protocols (RS485/422/232) Supports bauds rates from 50 to 1024kbps Extends serial transmission up to 30km over single mode fiber Supports relay output for power or link failure warning Operating Temperature range:-10 to 60°C IP30 Fanless, DIN-Rail design for industrial deployments Application Industrial automation Discrete manufacturing High volume production Automotive manufacturing Stamping and plastic injection molding Packaging Food and Beverage
Datasheet
Description
The L-com FOACCVSC030 is a RS232/422/485 to duplex SC connector fiber media supporting a 30km reach over single mode fiber, operating at 1310nm. The FOACCVSC030 features 12/24/48VDC Redundant dual power Inputs and is Protocol transparent, suitable for all serial transmission protocols (RS485/422/232). The L-com FOACCVSC030 supports baud rates from 50 to 1024kbps, and has an operating temperature range of -10 to 60°C. The FOACCVSC030 features a hardened housing with IP30 protection, suitable for DIN-rail mounting. The L-com FOACCVSC030 is one of thousands of fiber optic connectivity products available from L-com, in-stock and ready to ship. Contact our knowledgeable technical support and sales staff for your answers on fiber optic connectivity or other L-com products. Features Protocol transparent, suitable for all serial transmission protocols (RS485/422/232) Supports bauds rates from 50 to 1024kbps Extends serial transmission up to 30km over single mode fiber Supports relay output for power or link failure warning Operating Temperature range:-10 to 60°C IP30 Fanless, DIN-Rail design for industrial deployments Application Industrial automation Discrete manufacturing High volume production Automotive manufacturing Stamping and plastic injection molding Packaging Food and Beverage
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RS232/422/485 to duplex fiber SC Media Converter, 30km reach over SMF 1310nm - FOACCVSC030 - L-com, Inc.
North Andover, MA, United States
RS232/422/485 to duplex fiber SC Media Converter, 30km reach over SMF 1310nm
FOACCVSC030
RS232/422/485 to duplex fiber SC Media Converter, 30km reach over SMF 1310nm FOACCVSC030
The L-com FOACCVSC030 is a RS232/422/485 to duplex SC connector fiber media supporting a 30km reach over single mode fiber, operating at 1310nm. The FOACCVSC030 features 12/24/48VDC Redundant dual power Inputs and is Protocol transparent, suitable for all serial transmission protocols (RS485/422/232). The L-com FOACCVSC030 supports baud rates from 50 to 1024kbps, and has an operating temperature range of -10 to 60°C. The FOACCVSC030 features a hardened housing with IP30 protection, suitable for DIN-rail mounting. The L-com FOACCVSC030 is one of thousands of fiber optic connectivity products available from L-com, in-stock and ready to ship. Contact our knowledgeable technical support and sales staff for your answers on fiber optic connectivity or other L-com products. Features Protocol transparent, suitable for all serial transmission protocols (RS485/422/232) Supports bauds rates from 50 to 1024kbps Extends serial transmission up to 30km over single mode fiber Supports relay output for power or link failure warning Operating Temperature range:-10 to 60°C IP30 Fanless, DIN-Rail design for industrial deployments Application Industrial automation Discrete manufacturing High volume production Automotive manufacturing Stamping and plastic injection molding Packaging Food and Beverage

The L-com FOACCVSC030 is a RS232/422/485 to duplex SC connector fiber media supporting a 30km reach over single mode fiber, operating at 1310nm. The FOACCVSC030 features 12/24/48VDC Redundant dual power Inputs and is Protocol transparent, suitable for all serial transmission protocols (RS485/422/232). The L-com FOACCVSC030 supports baud rates from 50 to 1024kbps, and has an operating temperature range of -10 to 60°C. The FOACCVSC030 features a hardened housing with IP30 protection, suitable for DIN-rail mounting. The L-com FOACCVSC030 is one of thousands of fiber optic connectivity products available from L-com, in-stock and ready to ship. Contact our knowledgeable technical support and sales staff for your answers on fiber optic connectivity or other L-com products.

Features

  • Protocol transparent, suitable for all serial transmission protocols (RS485/422/232)
  • Supports bauds rates from 50 to 1024kbps
  • Extends serial transmission up to 30km over single mode fiber
  • Supports relay output for power or link failure warning
  • Operating Temperature range:-10 to 60°C
  • IP30 Fanless, DIN-Rail design for industrial deployments

Application

  • Industrial automation
  • Discrete manufacturing
  • High volume production
  • Automotive manufacturing
  • Stamping and plastic injection molding
  • Packaging
  • Food and Beverage
Supplier's Site Datasheet

Technical Specifications

  L-com, Inc.
Product Category Network Media Converters
Product Number FOACCVSC030
Product Name RS232/422/485 to duplex fiber SC Media Converter, 30km reach over SMF 1310nm
Features Duplex
Unlock Full Specs
to access all available technical data

Similar Products

Media Converters - 2084-IMC-470-SFP-ND - DigiKey
Specs
Operating Temperature -10 to 50 C (14 to 122 F)
Network SFP
Connector SFP
View Details
Mini Displayport Male To VGA Female Converter -  - Shenzhen QH Industrial Co., Ltd
Specs
Form Factor Module
Network VGA Female
View Details
Signal Powered Fiber Optic Converter - LDM80-P-025 - Dataforth Corporation
Specs
Form Factor Module
Network RS-232/422/485
Connector ST
View Details
TTL - Fiber Optic Bit-Driver® - 2856 - S.I. Tech, Inc.
Specs
Form Factor Module
Features Duplex; LED Indicator
Operating Temperature 0.0 to 50 C (32 to 122 F)
View Details