L-com, Inc. Fo Economy Coupler, Lc Duplex, Mm; Convert From Fiber Optic Connector L-Com FOA-LCM32-PCUF

Description
FO ECONOMY COUPLER, LC DUPLEX, MM; Convert From Fiber Optic Connector:LC Duplex; Convert To Fiber Optic Connector:LC Duplex; Convert From Gender:Jack; Convert To Gender:Jack; Adapter Body Style:Straight Adapter; Product Range:
Description
FO ECONOMY COUPLER, LC DUPLEX, MM; Convert From Fiber Optic Connector:LC Duplex; Convert To Fiber Optic Connector:LC Duplex; Convert From Gender:Jack; Convert To Gender:Jack; Adapter Body Style:Straight Adapter; Product Range:

Suppliers

Company
Product
Description
Supplier Links
Fo Economy Coupler, Lc Duplex, Mm; Convert From Fiber Optic Connector L-Com - 23AK2811 - Newark, An Avnet Company
Chicago, IL, United States
Fo Economy Coupler, Lc Duplex, Mm; Convert From Fiber Optic Connector L-Com
23AK2811
Fo Economy Coupler, Lc Duplex, Mm; Convert From Fiber Optic Connector L-Com 23AK2811
FO ECONOMY COUPLER, LC DUPLEX, MM; Convert From Fiber Optic Connector:LC Duplex; Convert To Fiber Optic Connector:LC Duplex; Convert From Gender:Jack; Convert To Gender:Jack; Adapter Body Style:Straight Adapter; Product Range:

FO ECONOMY COUPLER, LC DUPLEX, MM; Convert From Fiber Optic Connector:LC Duplex; Convert To Fiber Optic Connector:LC Duplex; Convert From Gender:Jack; Convert To Gender:Jack; Adapter Body Style:Straight Adapter; Product Range:

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 23AK2811
Product Name Fo Economy Coupler, Lc Duplex, Mm; Convert From Fiber Optic Connector L-Com
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

MINI DIN JACK 6 POSITIONS - 80203-508B6L - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details
Connector - Double Heads Spring Pogo Pins -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
9 Position Hermetic Bulkhead Connector - 24230 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details