L-com, Inc. Fo Economy Coupler, Lc Duplex, Mm; Convert From Fiber Optic Connector L-Com FOA-LCM12-PCUF

Description
FO ECONOMY COUPLER, LC DUPLEX, MM; Convert From Fiber Optic Connector:LC Duplex; Convert To Fiber Optic Connector:LC Duplex; Convert From Gender:Jack; Convert To Gender:Jack; Adapter Body Style:Straight Adapter; Product Range:
Description
FO ECONOMY COUPLER, LC DUPLEX, MM; Convert From Fiber Optic Connector:LC Duplex; Convert To Fiber Optic Connector:LC Duplex; Convert From Gender:Jack; Convert To Gender:Jack; Adapter Body Style:Straight Adapter; Product Range:

Suppliers

Company
Product
Description
Supplier Links
Fo Economy Coupler, Lc Duplex, Mm; Convert From Fiber Optic Connector L-Com - 23AK2807 - Newark, An Avnet Company
Chicago, IL, United States
Fo Economy Coupler, Lc Duplex, Mm; Convert From Fiber Optic Connector L-Com
23AK2807
Fo Economy Coupler, Lc Duplex, Mm; Convert From Fiber Optic Connector L-Com 23AK2807
FO ECONOMY COUPLER, LC DUPLEX, MM; Convert From Fiber Optic Connector:LC Duplex; Convert To Fiber Optic Connector:LC Duplex; Convert From Gender:Jack; Convert To Gender:Jack; Adapter Body Style:Straight Adapter; Product Range:

FO ECONOMY COUPLER, LC DUPLEX, MM; Convert From Fiber Optic Connector:LC Duplex; Convert To Fiber Optic Connector:LC Duplex; Convert From Gender:Jack; Convert To Gender:Jack; Adapter Body Style:Straight Adapter; Product Range:

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 23AK2807
Product Name Fo Economy Coupler, Lc Duplex, Mm; Convert From Fiber Optic Connector L-Com
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Headers, Male Pins - 2262-A24202-032-ND - DigiKey
Omnetics Connector Corporation
Specs
Connector Type Board Mount Connector
Mounting Surface Mount
Current Rating 3.0 amps
View Details
Push-in X connector - QBX-1/2T-U - Festo Corporation
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug
View Details
Mating Connector/Plugs - Bx4P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details
Connector - Right Angle Pogo Test Probes -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details