L-com, Inc. Fiber Coupler, Mpo/mpo Duplex, Black; Convert From Fiber Optic Connector L-Com FOA-824-BLK

Description
FIBER COUPLER, MPO/MPO DUPLEX, BLACK; Convert From Fiber Optic Connector:MPO Duplex; Convert To Fiber Optic Connector:MPO Duplex; Convert From Gender:Jack; Convert To Gender:Jack; Adapter Body Style:Straight Adapter; Product Range:
Description
FIBER COUPLER, MPO/MPO DUPLEX, BLACK; Convert From Fiber Optic Connector:MPO Duplex; Convert To Fiber Optic Connector:MPO Duplex; Convert From Gender:Jack; Convert To Gender:Jack; Adapter Body Style:Straight Adapter; Product Range:
Datasheet
Datasheet Summary
Powered by GS/AI

The Fiber Coupler, MPO/MPO Duplex, Black (part number 52AK0166) is designed to facilitate the connection of MPO duplex fiber optic cables. This coupler converts from MPO duplex connectors with a jack gender to another MPO duplex jack, ensuring compatibility in fiber optic networks. The product features a straight adapter body style and is compliant with the EU RoHS directive, indicating it meets environmental safety standards. It is recommended for use with a panel thickness of 0.06 inches and is individually packaged according to L-Com specifications. The dimensions and tolerances provided in the datasheet ensure precise installation and integration into existing systems.

Datasheet Summary
Powered by GS/AI

The Fiber Coupler, MPO/MPO Duplex, Black (part number 52AK0166) is designed to facilitate the connection of MPO duplex fiber optic cables. This coupler converts from MPO duplex connectors with a jack gender to another MPO duplex jack, ensuring compatibility in fiber optic networks. The product features a straight adapter body style and is compliant with the EU RoHS directive, indicating it meets environmental safety standards. It is recommended for use with a panel thickness of 0.06 inches and is individually packaged according to L-Com specifications. The dimensions and tolerances provided in the datasheet ensure precise installation and integration into existing systems.

Suppliers

Company
Product
Description
Supplier Links
Fiber Coupler, Mpo/mpo Duplex, Black; Convert From Fiber Optic Connector L-Com - 52AK0166 - Newark, An Avnet Company
Chicago, IL, United States
Fiber Coupler, Mpo/mpo Duplex, Black; Convert From Fiber Optic Connector L-Com
52AK0166
Fiber Coupler, Mpo/mpo Duplex, Black; Convert From Fiber Optic Connector L-Com 52AK0166
FIBER COUPLER, MPO/MPO DUPLEX, BLACK; Convert From Fiber Optic Connector:MPO Duplex; Convert To Fiber Optic Connector:MPO Duplex; Convert From Gender:Jack; Convert To Gender:Jack; Adapter Body Style:Straight Adapter; Product Range:

FIBER COUPLER, MPO/MPO DUPLEX, BLACK; Convert From Fiber Optic Connector:MPO Duplex; Convert To Fiber Optic Connector:MPO Duplex; Convert From Gender:Jack; Convert To Gender:Jack; Adapter Body Style:Straight Adapter; Product Range:

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 52AK0166
Product Name Fiber Coupler, Mpo/mpo Duplex, Black; Convert From Fiber Optic Connector L-Com
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Cable Connectors - NCA-MG-086-2 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Male / Plug
View Details
Plug - PS1-SAC31-30POL+LED - Festo Corporation
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug
Voltage Rating 50 volts
View Details
2 suppliers