L-com, Inc. MU-MU Simplex Adapter FOA-701

Description
L-com’s small form factor MU couplers are approximately half the size of an SC coupler and utilize zirconia sleeves for precision alignment. These couplers are available in both simplex and duplex versions and mount into rectangular panel cutouts. Contact us today for large project volume discounts. Features Order online today! Stainless steel mounting clips allow for easy snap in installation Dust caps protect against debris and contamination Plastic body provides a light weight yet durable solution Used to connect Multimode and Single mode MU duplex and simplex fiber cables Application LAN Security FTTX High EMI/RFI environments
Description
L-com’s small form factor MU couplers are approximately half the size of an SC coupler and utilize zirconia sleeves for precision alignment. These couplers are available in both simplex and duplex versions and mount into rectangular panel cutouts. Contact us today for large project volume discounts. Features Order online today! Stainless steel mounting clips allow for easy snap in installation Dust caps protect against debris and contamination Plastic body provides a light weight yet durable solution Used to connect Multimode and Single mode MU duplex and simplex fiber cables Application LAN Security FTTX High EMI/RFI environments

Suppliers

Company
Product
Description
Supplier Links
MU-MU Simplex Adapter - FOA-701 - L-com, Inc.
North Andover, MA, United States
MU-MU Simplex Adapter
FOA-701
MU-MU Simplex Adapter FOA-701
L-com’s small form factor MU couplers are approximately half the size of an SC coupler and utilize zirconia sleeves for precision alignment. These couplers are available in both simplex and duplex versions and mount into rectangular panel cutouts. Contact us today for large project volume discounts. Features Order online today! Stainless steel mounting clips allow for easy snap in installation Dust caps protect against debris and contamination Plastic body provides a light weight yet durable solution Used to connect Multimode and Single mode MU duplex and simplex fiber cables Application LAN Security FTTX High EMI/RFI environments

L-com’s small form factor MU couplers are approximately half the size of an SC coupler and utilize zirconia sleeves for precision alignment. These couplers are available in both simplex and duplex versions and mount into rectangular panel cutouts. Contact us today for large project volume discounts.

Features

  • Order online today!
  • Stainless steel mounting clips allow for easy snap in installation
  • Dust caps protect against debris and contamination
  • Plastic body provides a light weight yet durable solution
  • Used to connect Multimode and Single mode MU duplex and simplex fiber cables

Application

  • LAN
  • Security
  • FTTX
  • High EMI/RFI environments
Supplier's Site

Technical Specifications

  L-com, Inc.
Product Category Electrical Connectors
Product Number FOA-701
Product Name MU-MU Simplex Adapter
Coupling / Adapter Coupling / Adapter
Unlock Full Specs
to access all available technical data

Similar Products

PC Pin, Single Post Connectors - 36-1369-2-ND - DigiKey
Specs
Connector Type Board Mount Connector
Mounting Through Hole
View Details
Arduino Headers Kit (not soldered) - AS-ACC-ARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
SAS 29P Contacts Connectors -  - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Geometry Straight
Termination Through Hole
View Details