L-com, Inc. Fiber Optic Coupler, Lc/lc Quad, Bronze Sleeve; Convert From Fiber Optic Connector L-Com FOA-560

Description
FIBER OPTIC COUPLER, LC/LC QUAD, BRONZE SLEEVE; Convert From Fiber Optic Connector:LC x 4; Convert To Fiber Optic Connector:LC x 4; Convert From Gender:Jack; Convert To Gender:Jack; Adapter Body Style:Straight Adapter RoHS Compliant: Yes
Datasheet
Description
FIBER OPTIC COUPLER, LC/LC QUAD, BRONZE SLEEVE; Convert From Fiber Optic Connector:LC x 4; Convert To Fiber Optic Connector:LC x 4; Convert From Gender:Jack; Convert To Gender:Jack; Adapter Body Style:Straight Adapter RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fiber Optic Coupler, Lc/lc Quad, Bronze Sleeve; Convert From Fiber Optic Connector L-Com - 88M4122 - Newark, An Avnet Company
Chicago, IL, United States
Fiber Optic Coupler, Lc/lc Quad, Bronze Sleeve; Convert From Fiber Optic Connector L-Com
88M4122
Fiber Optic Coupler, Lc/lc Quad, Bronze Sleeve; Convert From Fiber Optic Connector L-Com 88M4122
FIBER OPTIC COUPLER, LC/LC QUAD, BRONZE SLEEVE; Convert From Fiber Optic Connector:LC x 4; Convert To Fiber Optic Connector:LC x 4; Convert From Gender:Jack; Convert To Gender:Jack; Adapter Body Style:Straight Adapter RoHS Compliant: Yes

FIBER OPTIC COUPLER, LC/LC QUAD, BRONZE SLEEVE; Convert From Fiber Optic Connector:LC x 4; Convert To Fiber Optic Connector:LC x 4; Convert From Gender:Jack; Convert To Gender:Jack; Adapter Body Style:Straight Adapter RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 88M4122
Product Name Fiber Optic Coupler, Lc/lc Quad, Bronze Sleeve; Convert From Fiber Optic Connector L-Com
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Mini DIN Jack 1x1 Port 3 Positions - 80203-508B3L - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details
Connector - 2 Pin 2.5mm Right Angle Pogo Pin Male -  - Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
View Details
61 Position Hermetic Bulkhead Connector - 24235 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details