L-com, Inc. Fiber Optic Coupler, Lc/lc Duplex, Ceramic Sleeve; Convert From Fiber Optic Connector L-Com FOA-550A

Description
FIBER OPTIC COUPLER, LC/LC DUPLEX, CERAMIC SLEEVE; Convert From Fiber Optic Connector:LC Duplex; Convert To Fiber Optic Connector:LC Duplex; Convert From Gender:Jack; Convert To Gender:Jack; Adapter Body Style:Straight Adapter RoHS Compliant: Yes
Datasheet
Description
FIBER OPTIC COUPLER, LC/LC DUPLEX, CERAMIC SLEEVE; Convert From Fiber Optic Connector:LC Duplex; Convert To Fiber Optic Connector:LC Duplex; Convert From Gender:Jack; Convert To Gender:Jack; Adapter Body Style:Straight Adapter RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fiber Optic Coupler, Lc/lc Duplex, Ceramic Sleeve; Convert From Fiber Optic Connector L-Com - 52M9124 - Newark, An Avnet Company
Chicago, IL, United States
Fiber Optic Coupler, Lc/lc Duplex, Ceramic Sleeve; Convert From Fiber Optic Connector L-Com
52M9124
Fiber Optic Coupler, Lc/lc Duplex, Ceramic Sleeve; Convert From Fiber Optic Connector L-Com 52M9124
FIBER OPTIC COUPLER, LC/LC DUPLEX, CERAMIC SLEEVE; Convert From Fiber Optic Connector:LC Duplex; Convert To Fiber Optic Connector:LC Duplex; Convert From Gender:Jack; Convert To Gender:Jack; Adapter Body Style:Straight Adapter RoHS Compliant: Yes

FIBER OPTIC COUPLER, LC/LC DUPLEX, CERAMIC SLEEVE; Convert From Fiber Optic Connector:LC Duplex; Convert To Fiber Optic Connector:LC Duplex; Convert From Gender:Jack; Convert To Gender:Jack; Adapter Body Style:Straight Adapter RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 52M9124
Product Name Fiber Optic Coupler, Lc/lc Duplex, Ceramic Sleeve; Convert From Fiber Optic Connector L-Com
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Mini DIN Jack 1x1 Port 7 Positions with Front Ground Tab - 80203-508RLS17SL - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details
Connector - 2 Pin PCB Round Magnetic Connector -  - Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details
Electrical Connectors -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector; USB
View Details
50 Ohm N Bulkhead Jack - 150422 - PIC Wire & Cable
Specs
Mounting Bulkhead
View Details