L-com, Inc. Fiber Optic Patch Cable LC/APC to MTRJ/UPC Duplex 9/125 SMF G.652.D 4.8mm LSZH w/internal spiral armor, 2 meter FCA-SLCAMTRJUD2

Description
The L-com FCA-SLCAMTRJUD2 is a Duplex single mode armored fiber optic patch cable, with LC/APC to MTRJ/UPC connectors. The L-com FCA-SLCAMTRJUD2 is constructed with 9/125 G.652.D single mode fiber, and has a 4.8mm Black, low-smoke, zero halogen (LSZH) with internal spiral armor jacket. L-com's FCA-SLCAMTRJUD2 is one of thousands of fiber optic products available in-stock and ready to ship today. Features Duplex single mode armored fiber optic patch cable LC/APC to MTRJ/UPC connectors 9/125 G.652.D fiber 4.8mm Black, low-smoke, zero halogen (LSZH) with internal spiral armor Application Indoor and Outdoor Connectivity Remote Radio/Baseband Unit connectivity Distribution frame cabling FTTH FTTA
Description
The L-com FCA-SLCAMTRJUD2 is a Duplex single mode armored fiber optic patch cable, with LC/APC to MTRJ/UPC connectors. The L-com FCA-SLCAMTRJUD2 is constructed with 9/125 G.652.D single mode fiber, and has a 4.8mm Black, low-smoke, zero halogen (LSZH) with internal spiral armor jacket. L-com's FCA-SLCAMTRJUD2 is one of thousands of fiber optic products available in-stock and ready to ship today. Features Duplex single mode armored fiber optic patch cable LC/APC to MTRJ/UPC connectors 9/125 G.652.D fiber 4.8mm Black, low-smoke, zero halogen (LSZH) with internal spiral armor Application Indoor and Outdoor Connectivity Remote Radio/Baseband Unit connectivity Distribution frame cabling FTTH FTTA

Suppliers

Company
Product
Description
Supplier Links
Fiber Optic Patch Cable LC/APC to MTRJ/UPC Duplex 9/125 SMF G.652.D 4.8mm LSZH w/internal spiral armor, 2 meter - FCA-SLCAMTRJUD2 - L-com, Inc.
North Andover, MA, United States
Fiber Optic Patch Cable LC/APC to MTRJ/UPC Duplex 9/125 SMF G.652.D 4.8mm LSZH w/internal spiral armor, 2 meter
FCA-SLCAMTRJUD2
Fiber Optic Patch Cable LC/APC to MTRJ/UPC Duplex 9/125 SMF G.652.D 4.8mm LSZH w/internal spiral armor, 2 meter FCA-SLCAMTRJUD2
The L-com FCA-SLCAMTRJUD2 is a Duplex single mode armored fiber optic patch cable, with LC/APC to MTRJ/UPC connectors. The L-com FCA-SLCAMTRJUD2 is constructed with 9/125 G.652.D single mode fiber, and has a 4.8mm Black, low-smoke, zero halogen (LSZH) with internal spiral armor jacket. L-com's FCA-SLCAMTRJUD2 is one of thousands of fiber optic products available in-stock and ready to ship today. Features Duplex single mode armored fiber optic patch cable LC/APC to MTRJ/UPC connectors 9/125 G.652.D fiber 4.8mm Black, low-smoke, zero halogen (LSZH) with internal spiral armor Application Indoor and Outdoor Connectivity Remote Radio/Baseband Unit connectivity Distribution frame cabling FTTH FTTA

The L-com FCA-SLCAMTRJUD2 is a Duplex single mode armored fiber optic patch cable, with LC/APC to MTRJ/UPC connectors. The L-com FCA-SLCAMTRJUD2 is constructed with 9/125 G.652.D single mode fiber, and has a 4.8mm Black, low-smoke, zero halogen (LSZH) with internal spiral armor jacket. L-com's FCA-SLCAMTRJUD2 is one of thousands of fiber optic products available in-stock and ready to ship today.

Features

  • Duplex single mode armored fiber optic patch cable
  • LC/APC to MTRJ/UPC connectors
  • 9/125 G.652.D fiber
  • 4.8mm Black, low-smoke, zero halogen (LSZH) with internal spiral armor

Application

  • Indoor and Outdoor Connectivity
  • Remote Radio/Baseband Unit connectivity
  • Distribution frame cabling
  • FTTH
  • FTTA
Supplier's Site

Technical Specifications

  L-com, Inc.
Product Category Fiber Optic Cables
Product Number FCA-SLCAMTRJUD2
Product Name Fiber Optic Patch Cable LC/APC to MTRJ/UPC Duplex 9/125 SMF G.652.D 4.8mm LSZH w/internal spiral armor, 2 meter
Cable Type Duplex; Patchcords
Unlock Full Specs
to access all available technical data

Similar Products

Optical waveguide Cables and Wires -  - SAB BRÖCKSKES GmbH & Co. KG
SAB BRÖCKSKES GmbH & Co. KG
Specs
Cable Diameter 6 mm (0.2362 inch)
Bending Radius 80 mm (3.15 inch)
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Fiber Optic Retractile Cord - 116 - BRIM Electronics, Inc.
Specs
Cable Type Simplex; Duplex (optional feature)
Fiber Mode SingleMode
Core Size 900 µm (35.43 mils)
View Details
Fiber Patch Cord, Singlemode, F-SC-C, 320-430 nm, 2 m, FC/APC - F-SM-300-SC-C-2FCA - Newport MKS
Specs
Fiber Mode SingleMode
Connector Type FC/APC Narrow Key
Cable Diameter 2.5 mm (0.0984 inch)
View Details