L-com, Inc. Fo Cable, Lc Simplex-Lc, Sm, 32.8Ft; Fibre Optic Connector A L-Com FCA-SLCALCAS10

Description
FO CABLE, LC SIMPLEX-LC, SM, 32.8FT; Fibre Optic Connector A:LC Simplex; Fibre Optic Connector B:LC Simplex; No. of Fibers:1Fibres; Fibre Type:Singlemode; Lead Length - Metric:10m; Fibre Diameter:9µm / 125µm; Product Range:
Datasheet
Description
FO CABLE, LC SIMPLEX-LC, SM, 32.8FT; Fibre Optic Connector A:LC Simplex; Fibre Optic Connector B:LC Simplex; No. of Fibers:1Fibres; Fibre Type:Singlemode; Lead Length - Metric:10m; Fibre Diameter:9µm / 125µm; Product Range:
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fo Cable, Lc Simplex-Lc, Sm, 32.8Ft; Fibre Optic Connector A L-Com - 51AK9983 - Newark, An Avnet Company
Chicago, IL, United States
Fo Cable, Lc Simplex-Lc, Sm, 32.8Ft; Fibre Optic Connector A L-Com
51AK9983
Fo Cable, Lc Simplex-Lc, Sm, 32.8Ft; Fibre Optic Connector A L-Com 51AK9983
FO CABLE, LC SIMPLEX-LC, SM, 32.8FT; Fibre Optic Connector A:LC Simplex; Fibre Optic Connector B:LC Simplex; No. of Fibers:1Fibres; Fibre Type:Singlemode; Lead Length - Metric:10m; Fibre Diameter:9µm / 125µm; Product Range:

FO CABLE, LC SIMPLEX-LC, SM, 32.8FT; Fibre Optic Connector A:LC Simplex; Fibre Optic Connector B:LC Simplex; No. of Fibers:1Fibres; Fibre Type:Singlemode; Lead Length - Metric:10m; Fibre Diameter:9µm / 125µm; Product Range:

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 51AK9983
Product Name Fo Cable, Lc Simplex-Lc, Sm, 32.8Ft; Fibre Optic Connector A L-Com
Product Type Fibre Channel
Unlock Full Specs
to access all available technical data

Similar Products

Pp Staple 1 X 3 Rohs Compliant Anderson Power Products - 12P9346 - Newark, An Avnet Company
Specs
Application Power Cable
Standards / Certifications RoHS
View Details
BNC Male to UHF Male Test Cable, RG58C/U - 1027 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
Connector Type BNC
View Details