L-com, Inc. Fo Cable, Lc Simplex-E2000, Sm, 6.6Ft; Fibre Optic Connector A L-Com FCA-SLCAE2KAS2

Description
FO CABLE, LC SIMPLEX-E2000, SM, 6.6FT; Fibre Optic Connector A:LC Simplex; Fibre Optic Connector B:E2000 Simplex; No. of Fibers:1Fibres; Fibre Type:Singlemode; Lead Length - Metric:2m; Fibre Diameter:9µm / 125µm; Product Range:
Datasheet
Description
FO CABLE, LC SIMPLEX-E2000, SM, 6.6FT; Fibre Optic Connector A:LC Simplex; Fibre Optic Connector B:E2000 Simplex; No. of Fibers:1Fibres; Fibre Type:Singlemode; Lead Length - Metric:2m; Fibre Diameter:9µm / 125µm; Product Range:
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fo Cable, Lc Simplex-E2000, Sm, 6.6Ft; Fibre Optic Connector A L-Com - 51AK9977 - Newark, An Avnet Company
Chicago, IL, United States
Fo Cable, Lc Simplex-E2000, Sm, 6.6Ft; Fibre Optic Connector A L-Com
51AK9977
Fo Cable, Lc Simplex-E2000, Sm, 6.6Ft; Fibre Optic Connector A L-Com 51AK9977
FO CABLE, LC SIMPLEX-E2000, SM, 6.6FT; Fibre Optic Connector A:LC Simplex; Fibre Optic Connector B:E2000 Simplex; No. of Fibers:1Fibres; Fibre Type:Singlemode; Lead Length - Metric:2m; Fibre Diameter:9µm / 125µm; Product Range:

FO CABLE, LC SIMPLEX-E2000, SM, 6.6FT; Fibre Optic Connector A:LC Simplex; Fibre Optic Connector B:E2000 Simplex; No. of Fibers:1Fibres; Fibre Type:Singlemode; Lead Length - Metric:2m; Fibre Diameter:9µm / 125µm; Product Range:

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 51AK9977
Product Name Fo Cable, Lc Simplex-E2000, Sm, 6.6Ft; Fibre Optic Connector A L-Com
Product Type Fibre Channel
Unlock Full Specs
to access all available technical data

Similar Products

SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
SMA Female Test Cable, RG174/U - 4524 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
View Details