L-com, Inc. Fo Cable, Lc Duplex-E2000, Sm, 6.6Ft; Fibre Optic Connector A L-Com FCA-SLCAE2KAD2

Description
FO CABLE, LC DUPLEX-E2000, SM, 6.6FT; Fibre Optic Connector A:LC Duplex; Fibre Optic Connector B:E2000 Duplex; No. of Fibers:2Fibres; Fibre Type:Singlemode; Lead Length - Metric:2m; Fibre Diameter:9µm / 125µm; Product Range:
Datasheet
Description
FO CABLE, LC DUPLEX-E2000, SM, 6.6FT; Fibre Optic Connector A:LC Duplex; Fibre Optic Connector B:E2000 Duplex; No. of Fibers:2Fibres; Fibre Type:Singlemode; Lead Length - Metric:2m; Fibre Diameter:9µm / 125µm; Product Range:
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fo Cable, Lc Duplex-E2000, Sm, 6.6Ft; Fibre Optic Connector A L-Com - 51AK9973 - Newark, An Avnet Company
Chicago, IL, United States
Fo Cable, Lc Duplex-E2000, Sm, 6.6Ft; Fibre Optic Connector A L-Com
51AK9973
Fo Cable, Lc Duplex-E2000, Sm, 6.6Ft; Fibre Optic Connector A L-Com 51AK9973
FO CABLE, LC DUPLEX-E2000, SM, 6.6FT; Fibre Optic Connector A:LC Duplex; Fibre Optic Connector B:E2000 Duplex; No. of Fibers:2Fibres; Fibre Type:Singlemode; Lead Length - Metric:2m; Fibre Diameter:9µm / 125µm; Product Range:

FO CABLE, LC DUPLEX-E2000, SM, 6.6FT; Fibre Optic Connector A:LC Duplex; Fibre Optic Connector B:E2000 Duplex; No. of Fibers:2Fibres; Fibre Type:Singlemode; Lead Length - Metric:2m; Fibre Diameter:9µm / 125µm; Product Range:

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 51AK9973
Product Name Fo Cable, Lc Duplex-E2000, Sm, 6.6Ft; Fibre Optic Connector A L-Com
Product Type Fibre Channel
Unlock Full Specs
to access all available technical data

Similar Products

BNC Test Cable, Quick Disconnect, RG58C/U - 1504 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
Connector Type BNC
View Details
Cable Assembly - 60051A17 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Application Instrumentation and Control
View Details
Standard Cable - Model SAC-210 - A.H. Systems Inc.
Specs
Application RF
Product Type Patch; RG-58
Cable Type Coaxial
View Details
Self-regulating heating cable PSB - self regulating heating cable psb - BARTEC
Specs
Rated Temperature -48.33 to 18.33 C (-55 to 65 F)
View Details