L-com, Inc. Fo Cable, Lc Duplex-E2000, Sm, 32.8Ft; Fibre Optic Connector A L-Com FCA-SLCAE2KAD10

Description
FO CABLE, LC DUPLEX-E2000, SM, 32.8FT; Fibre Optic Connector A:LC Duplex; Fibre Optic Connector B:E2000 Duplex; No. of Fibers:2Fibres; Fibre Type:Singlemode; Lead Length - Metric:10m; Fibre Diameter:9µm / 125µm; Product Range:
Datasheet
Description
FO CABLE, LC DUPLEX-E2000, SM, 32.8FT; Fibre Optic Connector A:LC Duplex; Fibre Optic Connector B:E2000 Duplex; No. of Fibers:2Fibres; Fibre Type:Singlemode; Lead Length - Metric:10m; Fibre Diameter:9µm / 125µm; Product Range:
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fo Cable, Lc Duplex-E2000, Sm, 32.8Ft; Fibre Optic Connector A L-Com - 51AK9971 - Newark, An Avnet Company
Chicago, IL, United States
Fo Cable, Lc Duplex-E2000, Sm, 32.8Ft; Fibre Optic Connector A L-Com
51AK9971
Fo Cable, Lc Duplex-E2000, Sm, 32.8Ft; Fibre Optic Connector A L-Com 51AK9971
FO CABLE, LC DUPLEX-E2000, SM, 32.8FT; Fibre Optic Connector A:LC Duplex; Fibre Optic Connector B:E2000 Duplex; No. of Fibers:2Fibres; Fibre Type:Singlemode; Lead Length - Metric:10m; Fibre Diameter:9µm / 125µm; Product Range:

FO CABLE, LC DUPLEX-E2000, SM, 32.8FT; Fibre Optic Connector A:LC Duplex; Fibre Optic Connector B:E2000 Duplex; No. of Fibers:2Fibres; Fibre Type:Singlemode; Lead Length - Metric:10m; Fibre Diameter:9µm / 125µm; Product Range:

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 51AK9971
Product Name Fo Cable, Lc Duplex-E2000, Sm, 32.8Ft; Fibre Optic Connector A L-Com
Product Type Fibre Channel
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Female BNC Breakout to 0.025″ Square Sockets - 1008 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 0.3333 ft (1.02 dm)
Connector Type BNC
View Details