L-com, Inc. Fo Cable, Fc Simplex-Fc, Sm, 16.4Ft; Fibre Optic Connector A L-Com FCA-SFCUFCUS5

Description
FO CABLE, FC SIMPLEX-FC, SM, 16.4FT; Fibre Optic Connector A:FC Simplex; Fibre Optic Connector B:FC Simplex; No. of Fibers:1Fibres; Fibre Type:Singlemode; Lead Length - Metric:5m; Fibre Diameter:9µm / 125µm; Product Range:
Datasheet
Description
FO CABLE, FC SIMPLEX-FC, SM, 16.4FT; Fibre Optic Connector A:FC Simplex; Fibre Optic Connector B:FC Simplex; No. of Fibers:1Fibres; Fibre Type:Singlemode; Lead Length - Metric:5m; Fibre Diameter:9µm / 125µm; Product Range:
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fo Cable, Fc Simplex-Fc, Sm, 16.4Ft; Fibre Optic Connector A L-Com - 51AK9946 - Newark, An Avnet Company
Chicago, IL, United States
Fo Cable, Fc Simplex-Fc, Sm, 16.4Ft; Fibre Optic Connector A L-Com
51AK9946
Fo Cable, Fc Simplex-Fc, Sm, 16.4Ft; Fibre Optic Connector A L-Com 51AK9946
FO CABLE, FC SIMPLEX-FC, SM, 16.4FT; Fibre Optic Connector A:FC Simplex; Fibre Optic Connector B:FC Simplex; No. of Fibers:1Fibres; Fibre Type:Singlemode; Lead Length - Metric:5m; Fibre Diameter:9µm / 125µm; Product Range:

FO CABLE, FC SIMPLEX-FC, SM, 16.4FT; Fibre Optic Connector A:FC Simplex; Fibre Optic Connector B:FC Simplex; No. of Fibers:1Fibres; Fibre Type:Singlemode; Lead Length - Metric:5m; Fibre Diameter:9µm / 125µm; Product Range:

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 51AK9946
Product Name Fo Cable, Fc Simplex-Fc, Sm, 16.4Ft; Fibre Optic Connector A L-Com
Product Type Fibre Channel
Unlock Full Specs
to access all available technical data

Similar Products

2350-1300-20 | Saf-D-Grid ® 300 Single-Ended “T” Latch Plug Power Cord - 2350-1300-20 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
2 suppliers
“N” Series Male to Female Test Cable, RG58C/U - 1325 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
Gender Male-Female
View Details