L-com, Inc. Fo Cable, Fc Simplex-Sc, Sm, 6.6Ft; Fibre Optic Connector A L-Com FCA-SFCASCAS2

Description
FO CABLE, FC SIMPLEX-SC, SM, 6.6FT; Fibre Optic Connector A:FC Simplex; Fibre Optic Connector B:SC Simplex; No. of Fibers:1Fibres; Fibre Type:Singlemode; Lead Length - Metric:2m; Fibre Diameter:9µm / 125µm; Product Range:
Datasheet
Description
FO CABLE, FC SIMPLEX-SC, SM, 6.6FT; Fibre Optic Connector A:FC Simplex; Fibre Optic Connector B:SC Simplex; No. of Fibers:1Fibres; Fibre Type:Singlemode; Lead Length - Metric:2m; Fibre Diameter:9µm / 125µm; Product Range:
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fo Cable, Fc Simplex-Sc, Sm, 6.6Ft; Fibre Optic Connector A L-Com - 51AK9929 - Newark, An Avnet Company
Chicago, IL, United States
Fo Cable, Fc Simplex-Sc, Sm, 6.6Ft; Fibre Optic Connector A L-Com
51AK9929
Fo Cable, Fc Simplex-Sc, Sm, 6.6Ft; Fibre Optic Connector A L-Com 51AK9929
FO CABLE, FC SIMPLEX-SC, SM, 6.6FT; Fibre Optic Connector A:FC Simplex; Fibre Optic Connector B:SC Simplex; No. of Fibers:1Fibres; Fibre Type:Singlemode; Lead Length - Metric:2m; Fibre Diameter:9µm / 125µm; Product Range:

FO CABLE, FC SIMPLEX-SC, SM, 6.6FT; Fibre Optic Connector A:FC Simplex; Fibre Optic Connector B:SC Simplex; No. of Fibers:1Fibres; Fibre Type:Singlemode; Lead Length - Metric:2m; Fibre Diameter:9µm / 125µm; Product Range:

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 51AK9929
Product Name Fo Cable, Fc Simplex-Sc, Sm, 6.6Ft; Fibre Optic Connector A L-Com
Product Type Fibre Channel
Unlock Full Specs
to access all available technical data

Similar Products

Female BNC Breakout to Stacking Standard Banana Plugs - 1016 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 0.3333 ft (1.02 dm)
Connector Type BNC
View Details
Splash Proof Cable Assembly - 60034A33 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Application Instrumentation and Control
View Details
Low - Loss Cable - Model SAC-18G - A.H. Systems Inc.
Specs
Application RF
Product Type Patch
Cable Type Coaxial
View Details
Self-regulating heating cable HSB - self regulating heating cable hsb - BARTEC
Specs
Rated Temperature -51.11 to 48.89 C (-60 to 120 F)
View Details