L-com, Inc. Fo Cable, Fc Simplex-Lc Simplex, 32.8Ft; Fibre Optic Connector A L-Com FCA-SFCALCAS10

Description
FO CABLE, FC SIMPLEX-LC SIMPLEX, 32.8FT; Fibre Optic Connector A:FC Simplex; Fibre Optic Connector B:LC Simplex; No. of Fibers:1Fibres; Fibre Type:Singlemode; Lead Length - Metric:10m; Fibre Diameter:9µm / 125µm; Product Range:
Datasheet
Description
FO CABLE, FC SIMPLEX-LC SIMPLEX, 32.8FT; Fibre Optic Connector A:FC Simplex; Fibre Optic Connector B:LC Simplex; No. of Fibers:1Fibres; Fibre Type:Singlemode; Lead Length - Metric:10m; Fibre Diameter:9µm / 125µm; Product Range:
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fo Cable, Fc Simplex-Lc Simplex, 32.8Ft; Fibre Optic Connector A L-Com - 51AK9919 - Newark, An Avnet Company
Chicago, IL, United States
Fo Cable, Fc Simplex-Lc Simplex, 32.8Ft; Fibre Optic Connector A L-Com
51AK9919
Fo Cable, Fc Simplex-Lc Simplex, 32.8Ft; Fibre Optic Connector A L-Com 51AK9919
FO CABLE, FC SIMPLEX-LC SIMPLEX, 32.8FT; Fibre Optic Connector A:FC Simplex; Fibre Optic Connector B:LC Simplex; No. of Fibers:1Fibres; Fibre Type:Singlemode; Lead Length - Metric:10m; Fibre Diameter:9µm / 125µm; Product Range:

FO CABLE, FC SIMPLEX-LC SIMPLEX, 32.8FT; Fibre Optic Connector A:FC Simplex; Fibre Optic Connector B:LC Simplex; No. of Fibers:1Fibres; Fibre Type:Singlemode; Lead Length - Metric:10m; Fibre Diameter:9µm / 125µm; Product Range:

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 51AK9919
Product Name Fo Cable, Fc Simplex-Lc Simplex, 32.8Ft; Fibre Optic Connector A L-Com
Product Type Fibre Channel
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
“N” Series Male Test Cable, RG142B/U - 1136 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
View Details