L-com, Inc. Fo Cable, Fc Duplex-Lc, Sm, 6.6Ft; Fibre Optic Connector A L-Com FCA-SFCALCAD2

Description
FO CABLE, FC DUPLEX-LC, SM, 6.6FT; Fibre Optic Connector A:FC Duplex; Fibre Optic Connector B:LC Duplex; No. of Fibers:2Fibres; Fibre Type:Singlemode; Lead Length - Metric:2m; Fibre Diameter:9µm / 125µm; Product Range:
Datasheet
Description
FO CABLE, FC DUPLEX-LC, SM, 6.6FT; Fibre Optic Connector A:FC Duplex; Fibre Optic Connector B:LC Duplex; No. of Fibers:2Fibres; Fibre Type:Singlemode; Lead Length - Metric:2m; Fibre Diameter:9µm / 125µm; Product Range:
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fo Cable, Fc Duplex-Lc, Sm, 6.6Ft; Fibre Optic Connector A L-Com - 51AK9917 - Newark, An Avnet Company
Chicago, IL, United States
Fo Cable, Fc Duplex-Lc, Sm, 6.6Ft; Fibre Optic Connector A L-Com
51AK9917
Fo Cable, Fc Duplex-Lc, Sm, 6.6Ft; Fibre Optic Connector A L-Com 51AK9917
FO CABLE, FC DUPLEX-LC, SM, 6.6FT; Fibre Optic Connector A:FC Duplex; Fibre Optic Connector B:LC Duplex; No. of Fibers:2Fibres; Fibre Type:Singlemode; Lead Length - Metric:2m; Fibre Diameter:9µm / 125µm; Product Range:

FO CABLE, FC DUPLEX-LC, SM, 6.6FT; Fibre Optic Connector A:FC Duplex; Fibre Optic Connector B:LC Duplex; No. of Fibers:2Fibres; Fibre Type:Singlemode; Lead Length - Metric:2m; Fibre Diameter:9µm / 125µm; Product Range:

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 51AK9917
Product Name Fo Cable, Fc Duplex-Lc, Sm, 6.6Ft; Fibre Optic Connector A L-Com
Product Type Fibre Channel
Unlock Full Specs
to access all available technical data

Similar Products

Pp Staple 1 X 3 Rohs Compliant Anderson Power Products - 12P9346 - Newark, An Avnet Company
Specs
Application Power Cable
Standards / Certifications RoHS
View Details
Male BNC Coaxial Test Cable, RG174/U - 4046 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 0.5000 to 5 ft (1.52 to 15.24 dm)
Connector Type BNC
View Details