L-com, Inc. Fo Cable, Fc Duplex-Lc, Sm, 49.2Ft; Fibre Optic Connector A L-Com FCA-SFCALCAD15

Description
FO CABLE, FC DUPLEX-LC, SM, 49.2FT; Fibre Optic Connector A:FC Duplex; Fibre Optic Connector B:LC Duplex; No. of Fibers:2Fibres; Fibre Type:Singlemode; Lead Length - Metric:15m; Fibre Diameter:9µm / 125µm; Product Range:
Datasheet
Description
FO CABLE, FC DUPLEX-LC, SM, 49.2FT; Fibre Optic Connector A:FC Duplex; Fibre Optic Connector B:LC Duplex; No. of Fibers:2Fibres; Fibre Type:Singlemode; Lead Length - Metric:15m; Fibre Diameter:9µm / 125µm; Product Range:
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fo Cable, Fc Duplex-Lc, Sm, 49.2Ft; Fibre Optic Connector A L-Com - 51AK9916 - Newark, An Avnet Company
Chicago, IL, United States
Fo Cable, Fc Duplex-Lc, Sm, 49.2Ft; Fibre Optic Connector A L-Com
51AK9916
Fo Cable, Fc Duplex-Lc, Sm, 49.2Ft; Fibre Optic Connector A L-Com 51AK9916
FO CABLE, FC DUPLEX-LC, SM, 49.2FT; Fibre Optic Connector A:FC Duplex; Fibre Optic Connector B:LC Duplex; No. of Fibers:2Fibres; Fibre Type:Singlemode; Lead Length - Metric:15m; Fibre Diameter:9µm / 125µm; Product Range:

FO CABLE, FC DUPLEX-LC, SM, 49.2FT; Fibre Optic Connector A:FC Duplex; Fibre Optic Connector B:LC Duplex; No. of Fibers:2Fibres; Fibre Type:Singlemode; Lead Length - Metric:15m; Fibre Diameter:9µm / 125µm; Product Range:

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 51AK9916
Product Name Fo Cable, Fc Duplex-Lc, Sm, 49.2Ft; Fibre Optic Connector A L-Com
Product Type Fibre Channel
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Female BNC Breakout to Stacking Banana Plugs, 18 AWG wire - 1002 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 0.3333 ft (1.02 dm)
Connector Type BNC
View Details