L-com, Inc. Fiber Optic Patch Cable FC/APC to FC/APC Simplex 9/125 SMF G.652.D 3.0mm Black, (LSZH) w/ internal spiral armor, 15 meter FCA-SFCAFCAS15

Description
The L-com FCA-SFCAFCAS15 is a Simplex single mode armored fiber optic patch cable, with FC/APC to FC/APC connectors. The L-com FCA-SFCAFCAS15 is constructed with 9/125 G.652.D single mode fiber, and has a 3.0mm Black, low-smoke, zero halogen (LSZH) with internal spiral armor jacket. L-com's FCA-SFCAFCAS15 is one of thousands of fiber optic products available in-stock and ready to ship today. Features Duplex single mode armored fiber optic patch cable FC/APC to FC/APC connectors 9/125 G.652.D fiber 3.0mm Black, low-smoke, zero halogen (LSZH) with internal spiral armor Application Indoor and Outdoor Connectivity Remote Radio/Baseband Unit connectivity Distribution frame cabling FTTH FTTA
Description
The L-com FCA-SFCAFCAS15 is a Simplex single mode armored fiber optic patch cable, with FC/APC to FC/APC connectors. The L-com FCA-SFCAFCAS15 is constructed with 9/125 G.652.D single mode fiber, and has a 3.0mm Black, low-smoke, zero halogen (LSZH) with internal spiral armor jacket. L-com's FCA-SFCAFCAS15 is one of thousands of fiber optic products available in-stock and ready to ship today. Features Duplex single mode armored fiber optic patch cable FC/APC to FC/APC connectors 9/125 G.652.D fiber 3.0mm Black, low-smoke, zero halogen (LSZH) with internal spiral armor Application Indoor and Outdoor Connectivity Remote Radio/Baseband Unit connectivity Distribution frame cabling FTTH FTTA

Suppliers

Company
Product
Description
Supplier Links
Fiber Optic Patch Cable FC/APC to FC/APC Simplex 9/125 SMF G.652.D 3.0mm Black, (LSZH) w/ internal spiral armor, 15 meter - FCA-SFCAFCAS15 - L-com, Inc.
North Andover, MA, United States
Fiber Optic Patch Cable FC/APC to FC/APC Simplex 9/125 SMF G.652.D 3.0mm Black, (LSZH) w/ internal spiral armor, 15 meter
FCA-SFCAFCAS15
Fiber Optic Patch Cable FC/APC to FC/APC Simplex 9/125 SMF G.652.D 3.0mm Black, (LSZH) w/ internal spiral armor, 15 meter FCA-SFCAFCAS15
The L-com FCA-SFCAFCAS15 is a Simplex single mode armored fiber optic patch cable, with FC/APC to FC/APC connectors. The L-com FCA-SFCAFCAS15 is constructed with 9/125 G.652.D single mode fiber, and has a 3.0mm Black, low-smoke, zero halogen (LSZH) with internal spiral armor jacket. L-com's FCA-SFCAFCAS15 is one of thousands of fiber optic products available in-stock and ready to ship today. Features Duplex single mode armored fiber optic patch cable FC/APC to FC/APC connectors 9/125 G.652.D fiber 3.0mm Black, low-smoke, zero halogen (LSZH) with internal spiral armor Application Indoor and Outdoor Connectivity Remote Radio/Baseband Unit connectivity Distribution frame cabling FTTH FTTA

The L-com FCA-SFCAFCAS15 is a Simplex single mode armored fiber optic patch cable, with FC/APC to FC/APC connectors. The L-com FCA-SFCAFCAS15 is constructed with 9/125 G.652.D single mode fiber, and has a 3.0mm Black, low-smoke, zero halogen (LSZH) with internal spiral armor jacket. L-com's FCA-SFCAFCAS15 is one of thousands of fiber optic products available in-stock and ready to ship today.

Features

  • Duplex single mode armored fiber optic patch cable
  • FC/APC to FC/APC connectors
  • 9/125 G.652.D fiber
  • 3.0mm Black, low-smoke, zero halogen (LSZH) with internal spiral armor

Application

  • Indoor and Outdoor Connectivity
  • Remote Radio/Baseband Unit connectivity
  • Distribution frame cabling
  • FTTH
  • FTTA
Supplier's Site

Technical Specifications

  L-com, Inc.
Product Category Fiber Optic Cables
Product Number FCA-SFCAFCAS15
Product Name Fiber Optic Patch Cable FC/APC to FC/APC Simplex 9/125 SMF G.652.D 3.0mm Black, (LSZH) w/ internal spiral armor, 15 meter
Cable Type Simplex; Duplex; Patchcords
Unlock Full Specs
to access all available technical data

Similar Products

PM Fiber Patch Cable, Panda, F-PM480, 480 nm, 5 m, FC/APC - F-PM480-C-5FCAPC - Newport MKS
Specs
Connector Type FC/APC, Narrow Key
Cable Diameter 2.5 mm (0.0984 inch)
Wavelength 480 nm (4800 Å)
View Details
Fiber Optic Retractile Cord - 116 - BRIM Electronics, Inc.
Specs
Cable Type Simplex; Duplex (optional feature)
Fiber Mode SingleMode
Core Size 900 µm (35.43 mils)
View Details
Fiber-optic cable - SOOC-DS-P-M3-2-R10 - Festo Corporation
Specs
Core Size 1250 µm (49.21 mils)
Bending Radius 10 mm (0.3937 inch)
Operating Temperature -55 to 70 C (-67 to 158 F)
View Details
100GbE, QSFP28 ACTIVE OPTICAL CABLE - FOQQD33P00005 - Amphenol Communications Solutions
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
View Details