L-com, Inc. Fo Cable, Fc Duplex-Duplex, 32.8Ft; Fibre Optic Connector A L-Com FCA-SFCAFCAD10

Description
FO CABLE, FC DUPLEX-DUPLEX, 32.8FT; Fibre Optic Connector A:FC Duplex; Fibre Optic Connector B:FC Duplex; No. of Fibers:2Fibres; Fibre Type:Singlemode; Lead Length - Metric:10m; Fibre Diameter:9µm / 125µm; Product Range:
Datasheet
Description
FO CABLE, FC DUPLEX-DUPLEX, 32.8FT; Fibre Optic Connector A:FC Duplex; Fibre Optic Connector B:FC Duplex; No. of Fibers:2Fibres; Fibre Type:Singlemode; Lead Length - Metric:10m; Fibre Diameter:9µm / 125µm; Product Range:
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fo Cable, Fc Duplex-Duplex, 32.8Ft; Fibre Optic Connector A L-Com - 51AK9907 - Newark, An Avnet Company
Chicago, IL, United States
Fo Cable, Fc Duplex-Duplex, 32.8Ft; Fibre Optic Connector A L-Com
51AK9907
Fo Cable, Fc Duplex-Duplex, 32.8Ft; Fibre Optic Connector A L-Com 51AK9907
FO CABLE, FC DUPLEX-DUPLEX, 32.8FT; Fibre Optic Connector A:FC Duplex; Fibre Optic Connector B:FC Duplex; No. of Fibers:2Fibres; Fibre Type:Singlemode; Lead Length - Metric:10m; Fibre Diameter:9µm / 125µm; Product Range:

FO CABLE, FC DUPLEX-DUPLEX, 32.8FT; Fibre Optic Connector A:FC Duplex; Fibre Optic Connector B:FC Duplex; No. of Fibers:2Fibres; Fibre Type:Singlemode; Lead Length - Metric:10m; Fibre Diameter:9µm / 125µm; Product Range:

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 51AK9907
Product Name Fo Cable, Fc Duplex-Duplex, 32.8Ft; Fibre Optic Connector A L-Com
Product Type Fibre Channel
Unlock Full Specs
to access all available technical data

Similar Products

2350-1300-20 | Saf-D-Grid ® 300 Single-Ended “T” Latch Plug Power Cord - 2350-1300-20 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
2 suppliers
Male BNC Breakout to Lead Only, 20 AWG wire - 1011-M - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 0.4167 ft (1.27 dm)
Connector Type BNC
View Details