L-com, Inc. LC-APC to FC-UPC 9/125 Single mode Simplex Fiber Patch Cable, OS2, 5 Meter FCA-S2SR-LCAFCU-05M

Description
With LC to FC connectors, the FCA-S2SR-LCAFCU-05M fiber patch cable from L-com is ready for deployment in any single mode OS2 9/125 network. This single mode, simplex fiber cable is comprised of corning optical fiber with ceramic connectors. The L-com FCA-S2SR-LCAFCU-05M has connectors that utilize an APC (Angled Physical Contact) polish to an UPC (Ultra Physical Contact) Polish. The FCA-S2SR-LCAFCU-05M has a yellow, riser rated, PVC jacket. The FCA-S2SR-LCAFCU-05M from L-com is one of thousands of fiber optic products that are in-stock and ready to ship today. Features Connector 1: Simplex LC-APC Connector 2: Simplex FC-UPC 9/125 Single mode OS2 Ceramic Ferrules Corning Fiber and Cladding OFNR (Riser-Rated) Jacket Immune to Electrical Interference 100% Optically Inspected and Tested for Insertion Loss Application Fiber Network Deployments Fast Ethernet Gigabit Ethernet Server Farms FTTX
Description
With LC to FC connectors, the FCA-S2SR-LCAFCU-05M fiber patch cable from L-com is ready for deployment in any single mode OS2 9/125 network. This single mode, simplex fiber cable is comprised of corning optical fiber with ceramic connectors. The L-com FCA-S2SR-LCAFCU-05M has connectors that utilize an APC (Angled Physical Contact) polish to an UPC (Ultra Physical Contact) Polish. The FCA-S2SR-LCAFCU-05M has a yellow, riser rated, PVC jacket. The FCA-S2SR-LCAFCU-05M from L-com is one of thousands of fiber optic products that are in-stock and ready to ship today. Features Connector 1: Simplex LC-APC Connector 2: Simplex FC-UPC 9/125 Single mode OS2 Ceramic Ferrules Corning Fiber and Cladding OFNR (Riser-Rated) Jacket Immune to Electrical Interference 100% Optically Inspected and Tested for Insertion Loss Application Fiber Network Deployments Fast Ethernet Gigabit Ethernet Server Farms FTTX

Suppliers

Company
Product
Description
Supplier Links
LC-APC to FC-UPC 9/125 Single mode Simplex Fiber Patch Cable, OS2, 5 Meter - FCA-S2SR-LCAFCU-05M - L-com, Inc.
North Andover, MA, United States
LC-APC to FC-UPC 9/125 Single mode Simplex Fiber Patch Cable, OS2, 5 Meter
FCA-S2SR-LCAFCU-05M
LC-APC to FC-UPC 9/125 Single mode Simplex Fiber Patch Cable, OS2, 5 Meter FCA-S2SR-LCAFCU-05M
With LC to FC connectors, the FCA-S2SR-LCAFCU-05M fiber patch cable from L-com is ready for deployment in any single mode OS2 9/125 network. This single mode, simplex fiber cable is comprised of corning optical fiber with ceramic connectors. The L-com FCA-S2SR-LCAFCU-05M has connectors that utilize an APC (Angled Physical Contact) polish to an UPC (Ultra Physical Contact) Polish. The FCA-S2SR-LCAFCU-05M has a yellow, riser rated, PVC jacket. The FCA-S2SR-LCAFCU-05M from L-com is one of thousands of fiber optic products that are in-stock and ready to ship today. Features Connector 1: Simplex LC-APC Connector 2: Simplex FC-UPC 9/125 Single mode OS2 Ceramic Ferrules Corning Fiber and Cladding OFNR (Riser-Rated) Jacket Immune to Electrical Interference 100% Optically Inspected and Tested for Insertion Loss Application Fiber Network Deployments Fast Ethernet Gigabit Ethernet Server Farms FTTX

With LC to FC connectors, the FCA-S2SR-LCAFCU-05M fiber patch cable from L-com is ready for deployment in any single mode OS2 9/125 network. This single mode, simplex fiber cable is comprised of corning optical fiber with ceramic connectors. The L-com FCA-S2SR-LCAFCU-05M has connectors that utilize an APC (Angled Physical Contact) polish to an UPC (Ultra Physical Contact) Polish. The FCA-S2SR-LCAFCU-05M has a yellow, riser rated, PVC jacket. The FCA-S2SR-LCAFCU-05M from L-com is one of thousands of fiber optic products that are in-stock and ready to ship today.

Features

  • Connector 1: Simplex LC-APC
  • Connector 2: Simplex FC-UPC
  • 9/125 Single mode OS2
  • Ceramic Ferrules
  • Corning Fiber and Cladding
  • OFNR (Riser-Rated) Jacket
  • Immune to Electrical Interference
  • 100% Optically Inspected and Tested for Insertion Loss

Application

  • Fiber Network Deployments
  • Fast Ethernet
  • Gigabit Ethernet
  • Server Farms
  • FTTX
Supplier's Site

Technical Specifications

  L-com, Inc.
Product Category Fiber Optic Cables
Product Number FCA-S2SR-LCAFCU-05M
Product Name LC-APC to FC-UPC 9/125 Single mode Simplex Fiber Patch Cable, OS2, 5 Meter
Cable Type Simplex; Patchcords
Unlock Full Specs
to access all available technical data

Similar Products

Optical waveguide Cables and Wires -  - SAB BRÖCKSKES GmbH & Co. KG
SAB BRÖCKSKES GmbH & Co. KG
Specs
Cable Diameter 6 mm (0.2362 inch)
Bending Radius 80 mm (3.15 inch)
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Fiber Optic Cable - 7202 - S.I. Tech, Inc.
Specs
Cable Type Duplex; Multifiber (optional feature)
Fiber Mode Multimode
Number of Fibers 2
View Details
PM Fiber Patch Cable, Panda, F-PM850, 850 nm, 3 m, FC/APC - F-PM850-C-3FCAPC - Newport MKS
Specs
Connector Type FC/APC, Narrow Key
Cable Diameter 2.5 mm (0.0984 inch)
Wavelength 850 nm (8500 Å)
View Details