L-com, Inc. FC/SC 9/125 Single mode Simplex Fiber Patch Cable, OS1, 5 Meter FCA-S1SR-FCSC-05M

Description
With FC to SC connectors, the FCA-S1SR-FCSC-05M fiber patch cable from L-com is ready for deployment in any single mode OS1 9/125 network. This single mode, simplex fiber cable is comprised of corning optical fiber with ceramic connectors. The L-com FCA-S1SR-FCSC-05M has connectors that utilize a UPC (Ultra Physical Contact) polish which provides a better surface finish with less back reflection. The FCA-S1SR-FCSC-05M has a yellow, riser rated, PVC jacket. The FCA-S1SR-FCSC-05M from L-com is one of thousands of fiber optic products that are in-stock and ready to ship today. Features Connector 1: Simplex FC Connector 2: Simplex SC 9/125 Single mode OS1 Ceramic Ferrules Corning Fiber and Cladding UPC Polish OFNR (Riser-Rated) Jacket Immune to Electrical Interference 100% Optically Inspected and Tested for Insertion Loss Application Fiber Network Deployments Fast Ethernet Gigabit Ethernet Server Farms FTTX
Description
With FC to SC connectors, the FCA-S1SR-FCSC-05M fiber patch cable from L-com is ready for deployment in any single mode OS1 9/125 network. This single mode, simplex fiber cable is comprised of corning optical fiber with ceramic connectors. The L-com FCA-S1SR-FCSC-05M has connectors that utilize a UPC (Ultra Physical Contact) polish which provides a better surface finish with less back reflection. The FCA-S1SR-FCSC-05M has a yellow, riser rated, PVC jacket. The FCA-S1SR-FCSC-05M from L-com is one of thousands of fiber optic products that are in-stock and ready to ship today. Features Connector 1: Simplex FC Connector 2: Simplex SC 9/125 Single mode OS1 Ceramic Ferrules Corning Fiber and Cladding UPC Polish OFNR (Riser-Rated) Jacket Immune to Electrical Interference 100% Optically Inspected and Tested for Insertion Loss Application Fiber Network Deployments Fast Ethernet Gigabit Ethernet Server Farms FTTX

Suppliers

Company
Product
Description
Supplier Links
FC/SC 9/125 Single mode Simplex Fiber Patch Cable, OS1, 5 Meter - FCA-S1SR-FCSC-05M - L-com, Inc.
North Andover, MA, United States
FC/SC 9/125 Single mode Simplex Fiber Patch Cable, OS1, 5 Meter
FCA-S1SR-FCSC-05M
FC/SC 9/125 Single mode Simplex Fiber Patch Cable, OS1, 5 Meter FCA-S1SR-FCSC-05M
With FC to SC connectors, the FCA-S1SR-FCSC-05M fiber patch cable from L-com is ready for deployment in any single mode OS1 9/125 network. This single mode, simplex fiber cable is comprised of corning optical fiber with ceramic connectors. The L-com FCA-S1SR-FCSC-05M has connectors that utilize a UPC (Ultra Physical Contact) polish which provides a better surface finish with less back reflection. The FCA-S1SR-FCSC-05M has a yellow, riser rated, PVC jacket. The FCA-S1SR-FCSC-05M from L-com is one of thousands of fiber optic products that are in-stock and ready to ship today. Features Connector 1: Simplex FC Connector 2: Simplex SC 9/125 Single mode OS1 Ceramic Ferrules Corning Fiber and Cladding UPC Polish OFNR (Riser-Rated) Jacket Immune to Electrical Interference 100% Optically Inspected and Tested for Insertion Loss Application Fiber Network Deployments Fast Ethernet Gigabit Ethernet Server Farms FTTX

With FC to SC connectors, the FCA-S1SR-FCSC-05M fiber patch cable from L-com is ready for deployment in any single mode OS1 9/125 network. This single mode, simplex fiber cable is comprised of corning optical fiber with ceramic connectors. The L-com FCA-S1SR-FCSC-05M has connectors that utilize a UPC (Ultra Physical Contact) polish which provides a better surface finish with less back reflection. The FCA-S1SR-FCSC-05M has a yellow, riser rated, PVC jacket. The FCA-S1SR-FCSC-05M from L-com is one of thousands of fiber optic products that are in-stock and ready to ship today.

Features

  • Connector 1: Simplex FC
  • Connector 2: Simplex SC
  • 9/125 Single mode OS1
  • Ceramic Ferrules
  • Corning Fiber and Cladding
  • UPC Polish
  • OFNR (Riser-Rated) Jacket
  • Immune to Electrical Interference
  • 100% Optically Inspected and Tested for Insertion Loss

Application

  • Fiber Network Deployments
  • Fast Ethernet
  • Gigabit Ethernet
  • Server Farms
  • FTTX
Supplier's Site

Technical Specifications

  L-com, Inc.
Product Category Fiber Optic Cables
Product Number FCA-S1SR-FCSC-05M
Product Name FC/SC 9/125 Single mode Simplex Fiber Patch Cable, OS1, 5 Meter
Cable Type Simplex; Patchcords
Unlock Full Specs
to access all available technical data

Similar Products

Fiber-optic cable - SOOC-TB-P-M4-2-R15 - Festo Corporation
Specs
Core Size 2200 µm (86.61 mils)
Bending Radius 15 mm (0.5906 inch)
Operating Temperature -55 to 70 C (-67 to 158 F)
View Details
Optical waveguide Cables and Wires -  - SAB BRÖCKSKES GmbH & Co. KG
SAB BRÖCKSKES GmbH & Co. KG
Specs
Cable Diameter 6 mm (0.2362 inch)
Bending Radius 80 mm (3.15 inch)
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Multimode Fiber, Step Index, 500-1100 nm, 0.37 NA, 600 µm Core, Moderate Power - F-MSC - Newport MKS
Specs
Fiber Mode Multimode
Core Size 600 µm (23.62 mils)
Wavelength 500 to 1100 nm (5000 to 11000 Å)
View Details