L-com, Inc. ST/ST 10GB Laser Optimized Multimode Simplex Fiber Patch Cable, OM3, 15 Meter FCA-M3SR-STST-15M

Description
With ST to ST connectors, the FCA-M3SR-STST-15M fiber patch cable from L-com is ready for deployment in any 10GB multimode OM3 50/125 network. This multimode, simplex fiber cable is comprised of corning optical fiber with ceramic connectors. The L-com FCA-M3SR-STST-15M has connectors that utilize a UPC (Ultra Physical Contact) polish which provides a better surface finish with less back reflection. The FCA-M3SR-STST-15M has an aqua, riser rated, PVC jacket. The FCA-M3SR-STST-15M from L-com is one of thousands of fiber optic products that are in-stock and ready to ship today. Features Connector 1: Simplex ST Connector 2: Simplex ST 50/125 10GB Multimode OM3 Ceramic Ferrules Corning Fiber and Cladding UPC Polish OFNR (Riser-Rated) Jacket Immune to Electrical Interference 100% Optically Inspected and Tested for Insertion Loss Application Fiber Network Deployments Fast Ethernet Gigabit Ethernet Server Farms FTTX
Description
With ST to ST connectors, the FCA-M3SR-STST-15M fiber patch cable from L-com is ready for deployment in any 10GB multimode OM3 50/125 network. This multimode, simplex fiber cable is comprised of corning optical fiber with ceramic connectors. The L-com FCA-M3SR-STST-15M has connectors that utilize a UPC (Ultra Physical Contact) polish which provides a better surface finish with less back reflection. The FCA-M3SR-STST-15M has an aqua, riser rated, PVC jacket. The FCA-M3SR-STST-15M from L-com is one of thousands of fiber optic products that are in-stock and ready to ship today. Features Connector 1: Simplex ST Connector 2: Simplex ST 50/125 10GB Multimode OM3 Ceramic Ferrules Corning Fiber and Cladding UPC Polish OFNR (Riser-Rated) Jacket Immune to Electrical Interference 100% Optically Inspected and Tested for Insertion Loss Application Fiber Network Deployments Fast Ethernet Gigabit Ethernet Server Farms FTTX

Suppliers

Company
Product
Description
Supplier Links
ST/ST 10GB Laser Optimized Multimode Simplex Fiber Patch Cable, OM3, 15 Meter - FCA-M3SR-STST-15M - L-com, Inc.
North Andover, MA, United States
ST/ST 10GB Laser Optimized Multimode Simplex Fiber Patch Cable, OM3, 15 Meter
FCA-M3SR-STST-15M
ST/ST 10GB Laser Optimized Multimode Simplex Fiber Patch Cable, OM3, 15 Meter FCA-M3SR-STST-15M
With ST to ST connectors, the FCA-M3SR-STST-15M fiber patch cable from L-com is ready for deployment in any 10GB multimode OM3 50/125 network. This multimode, simplex fiber cable is comprised of corning optical fiber with ceramic connectors. The L-com FCA-M3SR-STST-15M has connectors that utilize a UPC (Ultra Physical Contact) polish which provides a better surface finish with less back reflection. The FCA-M3SR-STST-15M has an aqua, riser rated, PVC jacket. The FCA-M3SR-STST-15M from L-com is one of thousands of fiber optic products that are in-stock and ready to ship today. Features Connector 1: Simplex ST Connector 2: Simplex ST 50/125 10GB Multimode OM3 Ceramic Ferrules Corning Fiber and Cladding UPC Polish OFNR (Riser-Rated) Jacket Immune to Electrical Interference 100% Optically Inspected and Tested for Insertion Loss Application Fiber Network Deployments Fast Ethernet Gigabit Ethernet Server Farms FTTX

With ST to ST connectors, the FCA-M3SR-STST-15M fiber patch cable from L-com is ready for deployment in any 10GB multimode OM3 50/125 network. This multimode, simplex fiber cable is comprised of corning optical fiber with ceramic connectors. The L-com FCA-M3SR-STST-15M has connectors that utilize a UPC (Ultra Physical Contact) polish which provides a better surface finish with less back reflection. The FCA-M3SR-STST-15M has an aqua, riser rated, PVC jacket. The FCA-M3SR-STST-15M from L-com is one of thousands of fiber optic products that are in-stock and ready to ship today.

Features

  • Connector 1: Simplex ST
  • Connector 2: Simplex ST
  • 50/125 10GB Multimode OM3
  • Ceramic Ferrules
  • Corning Fiber and Cladding
  • UPC Polish
  • OFNR (Riser-Rated) Jacket
  • Immune to Electrical Interference
  • 100% Optically Inspected and Tested for Insertion Loss

Application

  • Fiber Network Deployments
  • Fast Ethernet
  • Gigabit Ethernet
  • Server Farms
  • FTTX
Supplier's Site

Technical Specifications

  L-com, Inc.
Product Category Fiber Optic Cables
Product Number FCA-M3SR-STST-15M
Product Name ST/ST 10GB Laser Optimized Multimode Simplex Fiber Patch Cable, OM3, 15 Meter
Cable Type Simplex; Patchcords
Unlock Full Specs
to access all available technical data

Similar Products

Fibre Optic Cable - 2873403 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features Other; OS2
Operating Temperature 60 C (140 F)
View Details
100GbE, QSFP28 ACTIVE OPTICAL CABLE - FOQQD33P00002 - Amphenol Communications Solutions
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Optical waveguide Cables and Wires -  - SAB BRÖCKSKES GmbH & Co. KG
SAB BRÖCKSKES GmbH & Co. KG
Specs
Cable Diameter 6 mm (0.2362 inch)
Bending Radius 80 mm (3.15 inch)
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Optical Fiber, Singlemode, 820 nm, Bend Insensitive, Reduced Cladding. - F-SBB - Newport MKS
Specs
Fiber Mode SingleMode
Core Size 3.7 µm (0.1457 mils)
Wavelength 820 to 850 nm (8200 to 8500 Å)
View Details