L-com, Inc. LC/LC 10GB Laser Optimized Multimode Simplex Fiber Patch Cable, OM3, 15 Meter FCA-M3SR-LCLC-15M

Description
With LC to LC connectors, the FCA-M3SR-LCLC-15M fiber patch cable from L-com is ready for deployment in any 10GB multimode OM3 50/125 network. This multimode, simplex fiber cable is comprised of corning optical fiber with ceramic connectors. The L-com FCA-M3SR-LCLC-15M has connectors that utilize a UPC (Ultra Physical Contact) polish which provides a better surface finish with less back reflection. The FCA-M3SR-LCLC-15M has an aqua, riser rated, PVC jacket. The FCA-M3SR-LCLC-15M from L-com is one of thousands of fiber optic products that are in-stock and ready to ship today. Features Connector 1: Simplex LC Connector 2: Simplex LC 50/125 10GB Multimode OM3 Ceramic Ferrules Corning Fiber and Cladding UPC Polish OFNR (Riser-Rated) Jacket Immune to Electrical Interference 100% Optically Inspected and Tested for Insertion Loss Application Fiber Network Deployments Fast Ethernet Gigabit Ethernet Server Farms FTTX
Description
With LC to LC connectors, the FCA-M3SR-LCLC-15M fiber patch cable from L-com is ready for deployment in any 10GB multimode OM3 50/125 network. This multimode, simplex fiber cable is comprised of corning optical fiber with ceramic connectors. The L-com FCA-M3SR-LCLC-15M has connectors that utilize a UPC (Ultra Physical Contact) polish which provides a better surface finish with less back reflection. The FCA-M3SR-LCLC-15M has an aqua, riser rated, PVC jacket. The FCA-M3SR-LCLC-15M from L-com is one of thousands of fiber optic products that are in-stock and ready to ship today. Features Connector 1: Simplex LC Connector 2: Simplex LC 50/125 10GB Multimode OM3 Ceramic Ferrules Corning Fiber and Cladding UPC Polish OFNR (Riser-Rated) Jacket Immune to Electrical Interference 100% Optically Inspected and Tested for Insertion Loss Application Fiber Network Deployments Fast Ethernet Gigabit Ethernet Server Farms FTTX

Suppliers

Company
Product
Description
Supplier Links
LC/LC 10GB Laser Optimized Multimode Simplex Fiber Patch Cable, OM3, 15 Meter - FCA-M3SR-LCLC-15M - L-com, Inc.
North Andover, MA, United States
LC/LC 10GB Laser Optimized Multimode Simplex Fiber Patch Cable, OM3, 15 Meter
FCA-M3SR-LCLC-15M
LC/LC 10GB Laser Optimized Multimode Simplex Fiber Patch Cable, OM3, 15 Meter FCA-M3SR-LCLC-15M
With LC to LC connectors, the FCA-M3SR-LCLC-15M fiber patch cable from L-com is ready for deployment in any 10GB multimode OM3 50/125 network. This multimode, simplex fiber cable is comprised of corning optical fiber with ceramic connectors. The L-com FCA-M3SR-LCLC-15M has connectors that utilize a UPC (Ultra Physical Contact) polish which provides a better surface finish with less back reflection. The FCA-M3SR-LCLC-15M has an aqua, riser rated, PVC jacket. The FCA-M3SR-LCLC-15M from L-com is one of thousands of fiber optic products that are in-stock and ready to ship today. Features Connector 1: Simplex LC Connector 2: Simplex LC 50/125 10GB Multimode OM3 Ceramic Ferrules Corning Fiber and Cladding UPC Polish OFNR (Riser-Rated) Jacket Immune to Electrical Interference 100% Optically Inspected and Tested for Insertion Loss Application Fiber Network Deployments Fast Ethernet Gigabit Ethernet Server Farms FTTX

With LC to LC connectors, the FCA-M3SR-LCLC-15M fiber patch cable from L-com is ready for deployment in any 10GB multimode OM3 50/125 network. This multimode, simplex fiber cable is comprised of corning optical fiber with ceramic connectors. The L-com FCA-M3SR-LCLC-15M has connectors that utilize a UPC (Ultra Physical Contact) polish which provides a better surface finish with less back reflection. The FCA-M3SR-LCLC-15M has an aqua, riser rated, PVC jacket. The FCA-M3SR-LCLC-15M from L-com is one of thousands of fiber optic products that are in-stock and ready to ship today.

Features

  • Connector 1: Simplex LC
  • Connector 2: Simplex LC
  • 50/125 10GB Multimode OM3
  • Ceramic Ferrules
  • Corning Fiber and Cladding
  • UPC Polish
  • OFNR (Riser-Rated) Jacket
  • Immune to Electrical Interference
  • 100% Optically Inspected and Tested for Insertion Loss

Application

  • Fiber Network Deployments
  • Fast Ethernet
  • Gigabit Ethernet
  • Server Farms
  • FTTX
Supplier's Site

Technical Specifications

  L-com, Inc.
Product Category Fiber Optic Cables
Product Number FCA-M3SR-LCLC-15M
Product Name LC/LC 10GB Laser Optimized Multimode Simplex Fiber Patch Cable, OM3, 15 Meter
Cable Type Simplex; Patchcords
Unlock Full Specs
to access all available technical data

Similar Products

Fibre Optic Cable - 1861631 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cable Type Duplex
Fiber Mode Multimode
Core Size 0.4000 µm (0.0157 mils)
View Details
Polarization Maintaining Optical Fiber, Bow-Tie, 830-1060 nm, 0.14-0.18 NA. - F-SPF - Newport MKS
Specs
Wavelength 830 to 1060 nm (8300 to 10600 Å)
Numerical Aperture 0.1400 to 0.1800
Maximum Attenuation 5 dB/km (1.52 dB/1000 ft)
View Details
Optical waveguide Cables and Wires -  - SAB BRÖCKSKES GmbH & Co. KG
SAB BRÖCKSKES GmbH & Co. KG
Specs
Cable Diameter 6 mm (0.2362 inch)
Bending Radius 80 mm (3.15 inch)
Operating Temperature 0 to 70 C (32 to 158 F)
View Details