L-com, Inc. Fo Cable, Fc-Fc Simplex, Om3, 32.8 ; Fibre Optic Connector A L-Com FCA-M3FC-FCS-10

Description
FO CABLE, FC-FC SIMPLEX, OM3, 32.8 ; Fibre Optic Connector A:FC Simplex; Fibre Optic Connector B:FC Simplex; No. of Fibers:1Fibres; Fibre Type:Multimode; Lead Length - Metric:10m; Fibre Diameter:50µm / 125µm; Product Range:
Description
FO CABLE, FC-FC SIMPLEX, OM3, 32.8 ; Fibre Optic Connector A:FC Simplex; Fibre Optic Connector B:FC Simplex; No. of Fibers:1Fibres; Fibre Type:Multimode; Lead Length - Metric:10m; Fibre Diameter:50µm / 125µm; Product Range:

Suppliers

Company
Product
Description
Supplier Links
Fo Cable, Fc-Fc Simplex, Om3, 32.8 ; Fibre Optic Connector A L-Com - 59AK8525 - Newark, An Avnet Company
Chicago, IL, United States
Fo Cable, Fc-Fc Simplex, Om3, 32.8 ; Fibre Optic Connector A L-Com
59AK8525
Fo Cable, Fc-Fc Simplex, Om3, 32.8 ; Fibre Optic Connector A L-Com 59AK8525
FO CABLE, FC-FC SIMPLEX, OM3, 32.8 ; Fibre Optic Connector A:FC Simplex; Fibre Optic Connector B:FC Simplex; No. of Fibers:1Fibres; Fibre Type:Multimode; Lead Length - Metric:10m; Fibre Diameter:50µm / 125µm; Product Range:

FO CABLE, FC-FC SIMPLEX, OM3, 32.8 ; Fibre Optic Connector A:FC Simplex; Fibre Optic Connector B:FC Simplex; No. of Fibers:1Fibres; Fibre Type:Multimode; Lead Length - Metric:10m; Fibre Diameter:50µm / 125µm; Product Range:

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 59AK8525
Product Name Fo Cable, Fc-Fc Simplex, Om3, 32.8 ; Fibre Optic Connector A L-Com
Product Type Fibre Channel
Unlock Full Specs
to access all available technical data

Similar Products

Female BNC Breakout to 0.025″ Square Sockets - 1008 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 0.3333 ft (1.02 dm)
Connector Type BNC
View Details
Cable Assembly - 6430A50 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Application Instrumentation and Control
Connector Type BNC
View Details
Low - Loss Cable - Model SAC-40G - A.H. Systems Inc.
Specs
Application RF
Product Type Patch
Cable Type Coaxial
View Details
EKL Light Serial Resistance Heating Cable - ekl-light - BARTEC
Specs
Rated Temperature -51.11 to 127 C (-60 to 260 F)
View Details