L-com, Inc. LC/LC 50/125 Multimode Simplex Fiber Patch Cable, OM2, 7 Meter FCA-M2SR-LCLC-07M

Description
With LC to LC connectors, the FCA-M2SR-LCLC-07M fiber patch cable from L-com is ready for deployment in any multimode OM2 50/125 network. This multimode, simplex fiber cable is comprised of corning optical fiber with ceramic connectors. The L-com FCA-M2SR-LCLC-07M has connectors that utilize a UPC (Ultra Physical Contact) polish which provides a better surface finish with less back reflection. The FCA-M2SR-LCLC-07M has an orange, riser rated, PVC jacket. The FCA-M2SR-LCLC-07M from L-com is one of thousands of fiber optic products that are in-stock and ready to ship today. Features Connector 1: Simplex LC Connector 2: Simplex LC 50/125 Multimode OM2 Ceramic Ferrules Corning Fiber and Cladding UPC Polish OFNR (Riser-Rated) Jacket Immune to Electrical Interference 100% Optically Inspected and Tested for Insertion Loss Application Fiber Network Deployments Fast Ethernet Gigabit Ethernet Server Farms FTTX
Description
With LC to LC connectors, the FCA-M2SR-LCLC-07M fiber patch cable from L-com is ready for deployment in any multimode OM2 50/125 network. This multimode, simplex fiber cable is comprised of corning optical fiber with ceramic connectors. The L-com FCA-M2SR-LCLC-07M has connectors that utilize a UPC (Ultra Physical Contact) polish which provides a better surface finish with less back reflection. The FCA-M2SR-LCLC-07M has an orange, riser rated, PVC jacket. The FCA-M2SR-LCLC-07M from L-com is one of thousands of fiber optic products that are in-stock and ready to ship today. Features Connector 1: Simplex LC Connector 2: Simplex LC 50/125 Multimode OM2 Ceramic Ferrules Corning Fiber and Cladding UPC Polish OFNR (Riser-Rated) Jacket Immune to Electrical Interference 100% Optically Inspected and Tested for Insertion Loss Application Fiber Network Deployments Fast Ethernet Gigabit Ethernet Server Farms FTTX

Suppliers

Company
Product
Description
Supplier Links
LC/LC 50/125 Multimode Simplex Fiber Patch Cable, OM2, 7 Meter - FCA-M2SR-LCLC-07M - L-com, Inc.
North Andover, MA, United States
LC/LC 50/125 Multimode Simplex Fiber Patch Cable, OM2, 7 Meter
FCA-M2SR-LCLC-07M
LC/LC 50/125 Multimode Simplex Fiber Patch Cable, OM2, 7 Meter FCA-M2SR-LCLC-07M
With LC to LC connectors, the FCA-M2SR-LCLC-07M fiber patch cable from L-com is ready for deployment in any multimode OM2 50/125 network. This multimode, simplex fiber cable is comprised of corning optical fiber with ceramic connectors. The L-com FCA-M2SR-LCLC-07M has connectors that utilize a UPC (Ultra Physical Contact) polish which provides a better surface finish with less back reflection. The FCA-M2SR-LCLC-07M has an orange, riser rated, PVC jacket. The FCA-M2SR-LCLC-07M from L-com is one of thousands of fiber optic products that are in-stock and ready to ship today. Features Connector 1: Simplex LC Connector 2: Simplex LC 50/125 Multimode OM2 Ceramic Ferrules Corning Fiber and Cladding UPC Polish OFNR (Riser-Rated) Jacket Immune to Electrical Interference 100% Optically Inspected and Tested for Insertion Loss Application Fiber Network Deployments Fast Ethernet Gigabit Ethernet Server Farms FTTX

With LC to LC connectors, the FCA-M2SR-LCLC-07M fiber patch cable from L-com is ready for deployment in any multimode OM2 50/125 network. This multimode, simplex fiber cable is comprised of corning optical fiber with ceramic connectors. The L-com FCA-M2SR-LCLC-07M has connectors that utilize a UPC (Ultra Physical Contact) polish which provides a better surface finish with less back reflection. The FCA-M2SR-LCLC-07M has an orange, riser rated, PVC jacket. The FCA-M2SR-LCLC-07M from L-com is one of thousands of fiber optic products that are in-stock and ready to ship today.

Features

  • Connector 1: Simplex LC
  • Connector 2: Simplex LC
  • 50/125 Multimode OM2
  • Ceramic Ferrules
  • Corning Fiber and Cladding
  • UPC Polish
  • OFNR (Riser-Rated) Jacket
  • Immune to Electrical Interference
  • 100% Optically Inspected and Tested for Insertion Loss

Application

  • Fiber Network Deployments
  • Fast Ethernet
  • Gigabit Ethernet
  • Server Farms
  • FTTX
Supplier's Site

Technical Specifications

  L-com, Inc.
Product Category Fiber Optic Cables
Product Number FCA-M2SR-LCLC-07M
Product Name LC/LC 50/125 Multimode Simplex Fiber Patch Cable, OM2, 7 Meter
Cable Type Simplex; Patchcords
Unlock Full Specs
to access all available technical data

Similar Products

Fiber-optic cable - SOOC-TB-M4-1-R25 - Festo Corporation
Specs
Core Size 2200 µm (86.61 mils)
Bending Radius 25 mm (0.9843 inch)
Operating Temperature -55 to 70 C (-67 to 158 F)
View Details
2 suppliers
Optical waveguide Cables and Wires -  - SAB BRÖCKSKES GmbH & Co. KG
SAB BRÖCKSKES GmbH & Co. KG
Specs
Cable Diameter 6 mm (0.2362 inch)
Bending Radius 80 mm (3.15 inch)
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Fibre Optic Cable - 2846936 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Size 3000 µm (118 mils)
Features Other; OM3
View Details