L-com, Inc. SC/SC 62.5/125 Multimode Simplex Fiber Patch Cable, OM1, 2 Meter FCA-M1SR-SCSC-02M

Description
With SC to SC connectors, the FCA-M1SR-SCSC-02M fiber patch cable from L-com is ready for deployment in any multimode OM1 62.5/125 network. This multimode, simplex fiber cable is comprised of corning optical fiber with ceramic connectors. The L-com FCA-M1SR-SCSC-02M has connectors that utilize a UPC (Ultra Physical Contact) polish which provides a better surface finish with less back reflection. The FCA-M1SR-SCSC-02M has an orange, riser rated, PVC jacket. The FCA-M1SR-SCSC-02M from L-com is one of thousands of fiber optic products that are in-stock and ready to ship today. Features Connector 1: Simplex SC Connector 2: Simplex SC 62.5/125 Multimode OM1 Ceramic Ferrules Corning Fiber and Cladding UPC Polish OFNR (Riser-Rated) Jacket Immune to Electrical Interference 100% Optically Inspected and Tested for Insertion Loss Application Fiber Network Deployments Fast Ethernet Gigabit Ethernet Server Farms FTTX
Description
With SC to SC connectors, the FCA-M1SR-SCSC-02M fiber patch cable from L-com is ready for deployment in any multimode OM1 62.5/125 network. This multimode, simplex fiber cable is comprised of corning optical fiber with ceramic connectors. The L-com FCA-M1SR-SCSC-02M has connectors that utilize a UPC (Ultra Physical Contact) polish which provides a better surface finish with less back reflection. The FCA-M1SR-SCSC-02M has an orange, riser rated, PVC jacket. The FCA-M1SR-SCSC-02M from L-com is one of thousands of fiber optic products that are in-stock and ready to ship today. Features Connector 1: Simplex SC Connector 2: Simplex SC 62.5/125 Multimode OM1 Ceramic Ferrules Corning Fiber and Cladding UPC Polish OFNR (Riser-Rated) Jacket Immune to Electrical Interference 100% Optically Inspected and Tested for Insertion Loss Application Fiber Network Deployments Fast Ethernet Gigabit Ethernet Server Farms FTTX

Suppliers

Company
Product
Description
Supplier Links
SC/SC 62.5/125 Multimode Simplex Fiber Patch Cable, OM1, 2 Meter - FCA-M1SR-SCSC-02M - L-com, Inc.
North Andover, MA, United States
SC/SC 62.5/125 Multimode Simplex Fiber Patch Cable, OM1, 2 Meter
FCA-M1SR-SCSC-02M
SC/SC 62.5/125 Multimode Simplex Fiber Patch Cable, OM1, 2 Meter FCA-M1SR-SCSC-02M
With SC to SC connectors, the FCA-M1SR-SCSC-02M fiber patch cable from L-com is ready for deployment in any multimode OM1 62.5/125 network. This multimode, simplex fiber cable is comprised of corning optical fiber with ceramic connectors. The L-com FCA-M1SR-SCSC-02M has connectors that utilize a UPC (Ultra Physical Contact) polish which provides a better surface finish with less back reflection. The FCA-M1SR-SCSC-02M has an orange, riser rated, PVC jacket. The FCA-M1SR-SCSC-02M from L-com is one of thousands of fiber optic products that are in-stock and ready to ship today. Features Connector 1: Simplex SC Connector 2: Simplex SC 62.5/125 Multimode OM1 Ceramic Ferrules Corning Fiber and Cladding UPC Polish OFNR (Riser-Rated) Jacket Immune to Electrical Interference 100% Optically Inspected and Tested for Insertion Loss Application Fiber Network Deployments Fast Ethernet Gigabit Ethernet Server Farms FTTX

With SC to SC connectors, the FCA-M1SR-SCSC-02M fiber patch cable from L-com is ready for deployment in any multimode OM1 62.5/125 network. This multimode, simplex fiber cable is comprised of corning optical fiber with ceramic connectors. The L-com FCA-M1SR-SCSC-02M has connectors that utilize a UPC (Ultra Physical Contact) polish which provides a better surface finish with less back reflection. The FCA-M1SR-SCSC-02M has an orange, riser rated, PVC jacket. The FCA-M1SR-SCSC-02M from L-com is one of thousands of fiber optic products that are in-stock and ready to ship today.

Features

  • Connector 1: Simplex SC
  • Connector 2: Simplex SC
  • 62.5/125 Multimode OM1
  • Ceramic Ferrules
  • Corning Fiber and Cladding
  • UPC Polish
  • OFNR (Riser-Rated) Jacket
  • Immune to Electrical Interference
  • 100% Optically Inspected and Tested for Insertion Loss

Application

  • Fiber Network Deployments
  • Fast Ethernet
  • Gigabit Ethernet
  • Server Farms
  • FTTX
Supplier's Site

Technical Specifications

  L-com, Inc.
Product Category Fiber Optic Cables
Product Number FCA-M1SR-SCSC-02M
Product Name SC/SC 62.5/125 Multimode Simplex Fiber Patch Cable, OM1, 2 Meter
Cable Type Simplex; Patchcords
Unlock Full Specs
to access all available technical data

Similar Products

Optical waveguide Cables and Wires -  - SAB BRÖCKSKES GmbH & Co. KG
SAB BRÖCKSKES GmbH & Co. KG
Specs
Cable Diameter 6 mm (0.2362 inch)
Bending Radius 80 mm (3.15 inch)
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
PM Fiber Patch Cable, Panda, F-PM980, 980 nm, 1 m, FC/APC - F-PM980-C-1FCAPC - Newport MKS
Specs
Connector Type FC/APC, Narrow Key
Cable Diameter 2.5 mm (0.0984 inch)
Wavelength 980 nm (9800 Å)
View Details
48Gb, MSHD ACTIVE OPTICAL CABLE - FOHHB23P00012 - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
View Details