L-com, Inc. LC/SC 62.5/125 Multimode Simplex Fiber Patch Cable, OM1, 10 Meter FCA-M1SR-LCSC-10M

Description
With LC to SC connectors, the FCA-M1SR-LCSC-10M fiber patch cable from L-com is ready for deployment in any multimode OM1 62.5/125 network. This multimode, simplex fiber cable is comprised of corning optical fiber with ceramic connectors. The L-com FCA-M1SR-LCSC-10M has connectors that utilize a UPC (Ultra Physical Contact) polish which provides a better surface finish with less back reflection. The FCA-M1SR-LCSC-10M has an orange, riser rated, PVC jacket. The FCA-M1SR-LCSC-10M from L-com is one of thousands of fiber optic products that are in-stock and ready to ship today. Features Connector 1: Simplex LC Connector 2: Simplex SC 62.5/125 Multimode OM1 Ceramic Ferrules Corning Fiber and Cladding UPC Polish OFNR (Riser-Rated) Jacket Immune to Electrical Interference 100% Optically Inspected and Tested for Insertion Loss Application Fiber Network Deployments Fast Ethernet Gigabit Ethernet Server Farms FTTX
Description
With LC to SC connectors, the FCA-M1SR-LCSC-10M fiber patch cable from L-com is ready for deployment in any multimode OM1 62.5/125 network. This multimode, simplex fiber cable is comprised of corning optical fiber with ceramic connectors. The L-com FCA-M1SR-LCSC-10M has connectors that utilize a UPC (Ultra Physical Contact) polish which provides a better surface finish with less back reflection. The FCA-M1SR-LCSC-10M has an orange, riser rated, PVC jacket. The FCA-M1SR-LCSC-10M from L-com is one of thousands of fiber optic products that are in-stock and ready to ship today. Features Connector 1: Simplex LC Connector 2: Simplex SC 62.5/125 Multimode OM1 Ceramic Ferrules Corning Fiber and Cladding UPC Polish OFNR (Riser-Rated) Jacket Immune to Electrical Interference 100% Optically Inspected and Tested for Insertion Loss Application Fiber Network Deployments Fast Ethernet Gigabit Ethernet Server Farms FTTX

Suppliers

Company
Product
Description
Supplier Links
LC/SC 62.5/125 Multimode Simplex Fiber Patch Cable, OM1, 10 Meter - FCA-M1SR-LCSC-10M - L-com, Inc.
North Andover, MA, United States
LC/SC 62.5/125 Multimode Simplex Fiber Patch Cable, OM1, 10 Meter
FCA-M1SR-LCSC-10M
LC/SC 62.5/125 Multimode Simplex Fiber Patch Cable, OM1, 10 Meter FCA-M1SR-LCSC-10M
With LC to SC connectors, the FCA-M1SR-LCSC-10M fiber patch cable from L-com is ready for deployment in any multimode OM1 62.5/125 network. This multimode, simplex fiber cable is comprised of corning optical fiber with ceramic connectors. The L-com FCA-M1SR-LCSC-10M has connectors that utilize a UPC (Ultra Physical Contact) polish which provides a better surface finish with less back reflection. The FCA-M1SR-LCSC-10M has an orange, riser rated, PVC jacket. The FCA-M1SR-LCSC-10M from L-com is one of thousands of fiber optic products that are in-stock and ready to ship today. Features Connector 1: Simplex LC Connector 2: Simplex SC 62.5/125 Multimode OM1 Ceramic Ferrules Corning Fiber and Cladding UPC Polish OFNR (Riser-Rated) Jacket Immune to Electrical Interference 100% Optically Inspected and Tested for Insertion Loss Application Fiber Network Deployments Fast Ethernet Gigabit Ethernet Server Farms FTTX

With LC to SC connectors, the FCA-M1SR-LCSC-10M fiber patch cable from L-com is ready for deployment in any multimode OM1 62.5/125 network. This multimode, simplex fiber cable is comprised of corning optical fiber with ceramic connectors. The L-com FCA-M1SR-LCSC-10M has connectors that utilize a UPC (Ultra Physical Contact) polish which provides a better surface finish with less back reflection. The FCA-M1SR-LCSC-10M has an orange, riser rated, PVC jacket. The FCA-M1SR-LCSC-10M from L-com is one of thousands of fiber optic products that are in-stock and ready to ship today.

Features

  • Connector 1: Simplex LC
  • Connector 2: Simplex SC
  • 62.5/125 Multimode OM1
  • Ceramic Ferrules
  • Corning Fiber and Cladding
  • UPC Polish
  • OFNR (Riser-Rated) Jacket
  • Immune to Electrical Interference
  • 100% Optically Inspected and Tested for Insertion Loss

Application

  • Fiber Network Deployments
  • Fast Ethernet
  • Gigabit Ethernet
  • Server Farms
  • FTTX
Supplier's Site

Technical Specifications

  L-com, Inc.
Product Category Fiber Optic Cables
Product Number FCA-M1SR-LCSC-10M
Product Name LC/SC 62.5/125 Multimode Simplex Fiber Patch Cable, OM1, 10 Meter
Cable Type Simplex; Patchcords
Unlock Full Specs
to access all available technical data

Similar Products

Fiber Optic Retractile Cord - 116 - BRIM Electronics, Inc.
Specs
Cable Type Simplex; Duplex (optional feature)
Fiber Mode SingleMode
Core Size 900 µm (35.43 mils)
View Details
Multimode Fiber, Graded Index, High Temp, 850/1300nm, 0.20 NA, 50µm Core. - F-MSD-T - Newport MKS
Specs
Fiber Mode Multimode
Core Size 50 µm (1.97 mils)
Wavelength 850 to 1300 nm (8500 to 13000 Å)
View Details
Fiber-optic cable - SOOC-TB-F-M4-2-R2 - Festo Corporation
Specs
Core Size 2200 µm (86.61 mils)
Bending Radius 2 mm (0.0787 inch)
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details
2 suppliers