L-com, Inc. Fo Cable, Lc-St Simplex, Om1, 32.8 ; Fibre Optic Connector A L-Com FCA-M1LC-STS-10

Description
FO CABLE, LC-ST SIMPLEX, OM1, 32.8 ; Fibre Optic Connector A:LC Simplex; Fibre Optic Connector B:ST Simplex; No. of Fibers:1Fibres; Fibre Type:Multimode; Lead Length - Metric:10m; Fibre Diameter:62.5µm / 125µm; Product Range:
Description
FO CABLE, LC-ST SIMPLEX, OM1, 32.8 ; Fibre Optic Connector A:LC Simplex; Fibre Optic Connector B:ST Simplex; No. of Fibers:1Fibres; Fibre Type:Multimode; Lead Length - Metric:10m; Fibre Diameter:62.5µm / 125µm; Product Range:

Suppliers

Company
Product
Description
Supplier Links
Fo Cable, Lc-St Simplex, Om1, 32.8 ; Fibre Optic Connector A L-Com - 59AK8337 - Newark, An Avnet Company
Chicago, IL, United States
Fo Cable, Lc-St Simplex, Om1, 32.8 ; Fibre Optic Connector A L-Com
59AK8337
Fo Cable, Lc-St Simplex, Om1, 32.8 ; Fibre Optic Connector A L-Com 59AK8337
FO CABLE, LC-ST SIMPLEX, OM1, 32.8 ; Fibre Optic Connector A:LC Simplex; Fibre Optic Connector B:ST Simplex; No. of Fibers:1Fibres; Fibre Type:Multimode; Lead Length - Metric:10m; Fibre Diameter:62.5µm / 125µm; Product Range:

FO CABLE, LC-ST SIMPLEX, OM1, 32.8 ; Fibre Optic Connector A:LC Simplex; Fibre Optic Connector B:ST Simplex; No. of Fibers:1Fibres; Fibre Type:Multimode; Lead Length - Metric:10m; Fibre Diameter:62.5µm / 125µm; Product Range:

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 59AK8337
Product Name Fo Cable, Lc-St Simplex, Om1, 32.8 ; Fibre Optic Connector A L-Com
Product Type Fibre Channel
Unlock Full Specs
to access all available technical data

Similar Products

2350-1300-20 | Saf-D-Grid ® 300 Single-Ended “T” Latch Plug Power Cord - 2350-1300-20 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
2 suppliers
Female BNC Breakout to Stacking Banana Plugs, 18 AWG wire - 1002 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 0.3333 ft (1.02 dm)
Connector Type BNC
View Details