L-com, Inc. Fo Cable, Lc-St Simplex, Om1, 6.6 ; Fibre Optic Connector A L-Com FCA-M1LC-STS-02

Description
FO CABLE, LC-ST SIMPLEX, OM1, 6.6 ; Fibre Optic Connector A:LC Simplex; Fibre Optic Connector B:ST Simplex; No. of Fibers:1Fibres; Fibre Type:Multimode; Lead Length - Metric:2m; Fibre Diameter:62.5µm / 125µm; Product Range:
Description
FO CABLE, LC-ST SIMPLEX, OM1, 6.6 ; Fibre Optic Connector A:LC Simplex; Fibre Optic Connector B:ST Simplex; No. of Fibers:1Fibres; Fibre Type:Multimode; Lead Length - Metric:2m; Fibre Diameter:62.5µm / 125µm; Product Range:

Suppliers

Company
Product
Description
Supplier Links
Fo Cable, Lc-St Simplex, Om1, 6.6 ; Fibre Optic Connector A L-Com - 59AK8335 - Newark, An Avnet Company
Chicago, IL, United States
Fo Cable, Lc-St Simplex, Om1, 6.6 ; Fibre Optic Connector A L-Com
59AK8335
Fo Cable, Lc-St Simplex, Om1, 6.6 ; Fibre Optic Connector A L-Com 59AK8335
FO CABLE, LC-ST SIMPLEX, OM1, 6.6 ; Fibre Optic Connector A:LC Simplex; Fibre Optic Connector B:ST Simplex; No. of Fibers:1Fibres; Fibre Type:Multimode; Lead Length - Metric:2m; Fibre Diameter:62.5µm / 125µm; Product Range:

FO CABLE, LC-ST SIMPLEX, OM1, 6.6 ; Fibre Optic Connector A:LC Simplex; Fibre Optic Connector B:ST Simplex; No. of Fibers:1Fibres; Fibre Type:Multimode; Lead Length - Metric:2m; Fibre Diameter:62.5µm / 125µm; Product Range:

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 59AK8335
Product Name Fo Cable, Lc-St Simplex, Om1, 6.6 ; Fibre Optic Connector A L-Com
Product Type Fibre Channel
Unlock Full Specs
to access all available technical data

Similar Products

Connecting cable - KMP3-25P-16-5 - Festo Corporation
Specs
Cable Length 16.4 ft (50 dm)
Connector Type Sub-D
Rated Temperature -25 to 70 C (-13 to 158 F)
View Details
3 suppliers
75 Ohm N-Male to N-Male Test Cable - C75NMNM - Copper Mountain Technologies
Specs
Application Instrumentation and Control
Cable Length 2 to 5 ft (6.1 to 15.24 dm)
Connector Type N-Male, N-Male
View Details
Standard Cable Assemblies - Bx4SM-BeN4(XX) - Strainsert
Specs
Cable Length 10 to 100 ft (30.48 to 305 dm)
Connector Type PIG TAIL
View Details
Power, Line Cables and Extension Cords - Q943-ND - DigiKey
Specs
Cable Shielding No Shielding
Cable Length 10 ft (30.48 dm)
Connector Type NEMA 5-15P
View Details
3 suppliers