L-com, Inc. Fo Cable, Fc-Lc Simplex, Om1, 32.8 ; Fibre Optic Connector A L-Com FCA-M1FC-LCS-10

Description
FO CABLE, FC-LC SIMPLEX, OM1, 32.8 ; Fibre Optic Connector A:FC Simplex; Fibre Optic Connector B:LC Simplex; No. of Fibers:1Fibres; Fibre Type:Multimode; Lead Length - Metric:10m; Fibre Diameter:62.5µm / 125µm; Product Range:
Description
FO CABLE, FC-LC SIMPLEX, OM1, 32.8 ; Fibre Optic Connector A:FC Simplex; Fibre Optic Connector B:LC Simplex; No. of Fibers:1Fibres; Fibre Type:Multimode; Lead Length - Metric:10m; Fibre Diameter:62.5µm / 125µm; Product Range:

Suppliers

Company
Product
Description
Supplier Links
Fo Cable, Fc-Lc Simplex, Om1, 32.8 ; Fibre Optic Connector A L-Com - 59AK8317 - Newark, An Avnet Company
Chicago, IL, United States
Fo Cable, Fc-Lc Simplex, Om1, 32.8 ; Fibre Optic Connector A L-Com
59AK8317
Fo Cable, Fc-Lc Simplex, Om1, 32.8 ; Fibre Optic Connector A L-Com 59AK8317
FO CABLE, FC-LC SIMPLEX, OM1, 32.8 ; Fibre Optic Connector A:FC Simplex; Fibre Optic Connector B:LC Simplex; No. of Fibers:1Fibres; Fibre Type:Multimode; Lead Length - Metric:10m; Fibre Diameter:62.5µm / 125µm; Product Range:

FO CABLE, FC-LC SIMPLEX, OM1, 32.8 ; Fibre Optic Connector A:FC Simplex; Fibre Optic Connector B:LC Simplex; No. of Fibers:1Fibres; Fibre Type:Multimode; Lead Length - Metric:10m; Fibre Diameter:62.5µm / 125µm; Product Range:

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 59AK8317
Product Name Fo Cable, Fc-Lc Simplex, Om1, 32.8 ; Fibre Optic Connector A L-Com
Product Type Fibre Channel
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Stacking Double Banana Plug Test Cable, RG58C/U - 1056 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
View Details