L-com, Inc. Fo Cable, Fc-Lc Simplex, Om1, 16.4 ; Fibre Optic Connector A L-Com FCA-M1FC-LCS-05

Description
FO CABLE, FC-LC SIMPLEX, OM1, 16.4 ; Fibre Optic Connector A:FC Simplex; Fibre Optic Connector B:LC Simplex; No. of Fibers:1Fibres; Fibre Type:Multimode; Lead Length - Metric:5m; Fibre Diameter:62.5µm / 125µm; Product Range:
Description
FO CABLE, FC-LC SIMPLEX, OM1, 16.4 ; Fibre Optic Connector A:FC Simplex; Fibre Optic Connector B:LC Simplex; No. of Fibers:1Fibres; Fibre Type:Multimode; Lead Length - Metric:5m; Fibre Diameter:62.5µm / 125µm; Product Range:

Suppliers

Company
Product
Description
Supplier Links
Fo Cable, Fc-Lc Simplex, Om1, 16.4 ; Fibre Optic Connector A L-Com - 59AK8316 - Newark, An Avnet Company
Chicago, IL, United States
Fo Cable, Fc-Lc Simplex, Om1, 16.4 ; Fibre Optic Connector A L-Com
59AK8316
Fo Cable, Fc-Lc Simplex, Om1, 16.4 ; Fibre Optic Connector A L-Com 59AK8316
FO CABLE, FC-LC SIMPLEX, OM1, 16.4 ; Fibre Optic Connector A:FC Simplex; Fibre Optic Connector B:LC Simplex; No. of Fibers:1Fibres; Fibre Type:Multimode; Lead Length - Metric:5m; Fibre Diameter:62.5µm / 125µm; Product Range:

FO CABLE, FC-LC SIMPLEX, OM1, 16.4 ; Fibre Optic Connector A:FC Simplex; Fibre Optic Connector B:LC Simplex; No. of Fibers:1Fibres; Fibre Type:Multimode; Lead Length - Metric:5m; Fibre Diameter:62.5µm / 125µm; Product Range:

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 59AK8316
Product Name Fo Cable, Fc-Lc Simplex, Om1, 16.4 ; Fibre Optic Connector A L-Com
Product Type Fibre Channel
Unlock Full Specs
to access all available technical data

Similar Products

Pp Staple 1 X 3 Rohs Compliant Anderson Power Products - 12P9346 - Newark, An Avnet Company
Specs
Application Power Cable
Standards / Certifications RoHS
View Details
Male BNC Breakout to XL2 and X100W2 Mini-Hooks - 1010XL2 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 0.2500 to 0.7500 ft (0.7620 to 2.29 dm)
Connector Type BNC
View Details