L-com, Inc. Fiber Optic Patch Cable LC to SC Duplex 50/125 multimode OM3 OFNP, 10 meter FCA-LCSC-DPM3P-10

Description
The L-com FCA-LCSC-DPM3P-10 is a Duplex multimode fiber optic patch cable, with LC to SC connectors. The L-com FCA-LCSC-DPM3P-10 is constructed with 50/125 OM3 multimode fiber, and has a plenum-rated (OFNP) jacket. L-com's FCA-LCSC-DPM3P-10 is one of thousands of fiber optic products available in-stock and ready to ship today. Features Duplex multimode fiber optic patch cable LC to SC connectors 50/125 OM3 fiber plenum-rated (OFNP) rated jacket Application Telecom Datacom (data centers) Transceiver connectivity
Description
The L-com FCA-LCSC-DPM3P-10 is a Duplex multimode fiber optic patch cable, with LC to SC connectors. The L-com FCA-LCSC-DPM3P-10 is constructed with 50/125 OM3 multimode fiber, and has a plenum-rated (OFNP) jacket. L-com's FCA-LCSC-DPM3P-10 is one of thousands of fiber optic products available in-stock and ready to ship today. Features Duplex multimode fiber optic patch cable LC to SC connectors 50/125 OM3 fiber plenum-rated (OFNP) rated jacket Application Telecom Datacom (data centers) Transceiver connectivity

Suppliers

Company
Product
Description
Supplier Links
Fiber Optic Patch Cable LC to SC Duplex 50/125 multimode OM3 OFNP, 10 meter - FCA-LCSC-DPM3P-10 - L-com, Inc.
North Andover, MA, United States
Fiber Optic Patch Cable LC to SC Duplex 50/125 multimode OM3 OFNP, 10 meter
FCA-LCSC-DPM3P-10
Fiber Optic Patch Cable LC to SC Duplex 50/125 multimode OM3 OFNP, 10 meter FCA-LCSC-DPM3P-10
The L-com FCA-LCSC-DPM3P-10 is a Duplex multimode fiber optic patch cable, with LC to SC connectors. The L-com FCA-LCSC-DPM3P-10 is constructed with 50/125 OM3 multimode fiber, and has a plenum-rated (OFNP) jacket. L-com's FCA-LCSC-DPM3P-10 is one of thousands of fiber optic products available in-stock and ready to ship today. Features Duplex multimode fiber optic patch cable LC to SC connectors 50/125 OM3 fiber plenum-rated (OFNP) rated jacket Application Telecom Datacom (data centers) Transceiver connectivity

The L-com FCA-LCSC-DPM3P-10 is a Duplex multimode fiber optic patch cable, with LC to SC connectors. The L-com FCA-LCSC-DPM3P-10 is constructed with 50/125 OM3 multimode fiber, and has a plenum-rated (OFNP) jacket. L-com's FCA-LCSC-DPM3P-10 is one of thousands of fiber optic products available in-stock and ready to ship today.

Features

  • Duplex multimode fiber optic patch cable
  • LC to SC connectors
  • 50/125 OM3 fiber
  • plenum-rated (OFNP) rated jacket

Application

  • Telecom
  • Datacom (data centers)
  • Transceiver connectivity
Supplier's Site

Technical Specifications

  L-com, Inc.
Product Category Fiber Optic Cables
Product Number FCA-LCSC-DPM3P-10
Product Name Fiber Optic Patch Cable LC to SC Duplex 50/125 multimode OM3 OFNP, 10 meter
Cable Type Duplex; Patchcords
Unlock Full Specs
to access all available technical data

Similar Products

Optical waveguide Cables and Wires -  - SAB BRÖCKSKES GmbH & Co. KG
SAB BRÖCKSKES GmbH & Co. KG
Specs
Cable Diameter 6 mm (0.2362 inch)
Bending Radius 80 mm (3.15 inch)
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Fiber Optic Retractile Cord - 116 - BRIM Electronics, Inc.
Specs
Cable Type Simplex; Duplex (optional feature)
Fiber Mode SingleMode
Core Size 900 µm (35.43 mils)
View Details
Fiber-optic cable - SOOC-DS-P-M4-1-R15 - Festo Corporation
Specs
Core Size 1000 µm (39.37 mils)
Bending Radius 15 mm (0.5906 inch)
Operating Temperature -55 to 70 C (-67 to 158 F)
View Details
2 suppliers
Fibre Optic Cable - 5366579 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fiber Mode Multimode
Core Size 0.4000 µm (0.0157 mils)
Connector Type LC; SC; Sc
View Details