L-com, Inc. Fiber Optic Patch Cable LC/APC to FC/UPC Duplex 9/125 single mode OS2 LSZH, 1 meter FCA-LAFU-DPS2Z-01

Description
The L-com FCA-LAFU-DPS2Z-01 is a Duplex single mode fiber optic patch cable, with LC/APC to FC/UPC connectors. The L-com FCA-LAFU-DPS2Z-01 is constructed with 9/125 OS2 single mode fiber, and has a low-smoke, zero halogen (LSZH) jacket. L-com's FCA-LAFU-DPS2Z-01 is one of thousands of fiber optic products available in-stock and ready to ship today. Features Duplex single mode fiber optic patch cable LC/APC to FC/UPC connectors 9/125 OS2 fiber low-smoke, zero halogen (LSZH) rated jacket Application Telecom Datacom (data centers) Transceiver connectivity
Description
The L-com FCA-LAFU-DPS2Z-01 is a Duplex single mode fiber optic patch cable, with LC/APC to FC/UPC connectors. The L-com FCA-LAFU-DPS2Z-01 is constructed with 9/125 OS2 single mode fiber, and has a low-smoke, zero halogen (LSZH) jacket. L-com's FCA-LAFU-DPS2Z-01 is one of thousands of fiber optic products available in-stock and ready to ship today. Features Duplex single mode fiber optic patch cable LC/APC to FC/UPC connectors 9/125 OS2 fiber low-smoke, zero halogen (LSZH) rated jacket Application Telecom Datacom (data centers) Transceiver connectivity

Suppliers

Company
Product
Description
Supplier Links
Fiber Optic Patch Cable LC/APC to FC/UPC Duplex 9/125 single mode OS2 LSZH, 1 meter - FCA-LAFU-DPS2Z-01 - L-com, Inc.
North Andover, MA, United States
Fiber Optic Patch Cable LC/APC to FC/UPC Duplex 9/125 single mode OS2 LSZH, 1 meter
FCA-LAFU-DPS2Z-01
Fiber Optic Patch Cable LC/APC to FC/UPC Duplex 9/125 single mode OS2 LSZH, 1 meter FCA-LAFU-DPS2Z-01
The L-com FCA-LAFU-DPS2Z-01 is a Duplex single mode fiber optic patch cable, with LC/APC to FC/UPC connectors. The L-com FCA-LAFU-DPS2Z-01 is constructed with 9/125 OS2 single mode fiber, and has a low-smoke, zero halogen (LSZH) jacket. L-com's FCA-LAFU-DPS2Z-01 is one of thousands of fiber optic products available in-stock and ready to ship today. Features Duplex single mode fiber optic patch cable LC/APC to FC/UPC connectors 9/125 OS2 fiber low-smoke, zero halogen (LSZH) rated jacket Application Telecom Datacom (data centers) Transceiver connectivity

The L-com FCA-LAFU-DPS2Z-01 is a Duplex single mode fiber optic patch cable, with LC/APC to FC/UPC connectors. The L-com FCA-LAFU-DPS2Z-01 is constructed with 9/125 OS2 single mode fiber, and has a low-smoke, zero halogen (LSZH) jacket. L-com's FCA-LAFU-DPS2Z-01 is one of thousands of fiber optic products available in-stock and ready to ship today.

Features

  • Duplex single mode fiber optic patch cable
  • LC/APC to FC/UPC connectors
  • 9/125 OS2 fiber
  • low-smoke, zero halogen (LSZH) rated jacket

Application

  • Telecom
  • Datacom (data centers)
  • Transceiver connectivity
Supplier's Site

Technical Specifications

  L-com, Inc.
Product Category Fiber Optic Cables
Product Number FCA-LAFU-DPS2Z-01
Product Name Fiber Optic Patch Cable LC/APC to FC/UPC Duplex 9/125 single mode OS2 LSZH, 1 meter
Cable Type Duplex; Patchcords
Unlock Full Specs
to access all available technical data

Similar Products

Fiber-optic cable - SOEZ-LLG-SE-0,5-M4 - Festo Corporation
Specs
Operating Temperature -20 to 160 C (-4 to 320 F)
View Details
2 suppliers
Fiber Optic Retractile Cord - 116 - BRIM Electronics, Inc.
Specs
Cable Type Simplex; Duplex (optional feature)
Fiber Mode SingleMode
Core Size 900 µm (35.43 mils)
View Details
Fiber Patch Cord, Singlemode, 633nm, F-SV-C, 3m, FC/APC Connectors. - F-SV-C-3FCA - Newport MKS
Specs
Fiber Mode SingleMode
Core Size 4.3 µm (0.1693 mils)
Connector Type FC/APC Narrow Key
View Details
Optical waveguide Cables and Wires -  - SAB BRÖCKSKES GmbH & Co. KG
SAB BRÖCKSKES GmbH & Co. KG
Specs
Cable Diameter 6 mm (0.2362 inch)
Bending Radius 80 mm (3.15 inch)
Operating Temperature 0 to 70 C (32 to 158 F)
View Details