L-com, Inc. Etherwan Hardened 10/100/1000TX to 1000SX Media Converter Multimode SC 550 Meters EW-EL9100-31B

Description
The The EtherWan EL9000 series functions at temperatures ranging from -40°C to 75°C (-40°F to 167°F) and is tested for functional operation @ -40°C to 85°C (-40°F to 185°F). Whether on the factory floor or the street corner, the EL9000 will provide flawless communications when you need it most. The EL9000 series supports multi-mode/single-mo de fiber optics. The RJ-45 port on this unit provides Auto-MDIX and auto-negotiation. The linkfault- pass-through feature allows the network management agent on adjacent equipment to react to a broken link. Flexibility is the main feature of the EL9100, it may be DIN rail or panel mounted, and comes with power options to match the applications that require a tough, environmentally hardened, Gigabit Ethernet media converter. Features -40°C to 75°C (-40°F to 167°F) operating temperature range Hardened aluminum case, Supports DIN-Rail, Panel or Rack Mounting installation 10/100/1000Mbps-Auto /Full-duplex, auto negotiation, Auto-MDI/MDIX Complies with NEMA TS1 & TS2 Environmental requirements for Traffic control equipment Redundant power inputs with Terminal Block or DC Jack
Description
The The EtherWan EL9000 series functions at temperatures ranging from -40°C to 75°C (-40°F to 167°F) and is tested for functional operation @ -40°C to 85°C (-40°F to 185°F). Whether on the factory floor or the street corner, the EL9000 will provide flawless communications when you need it most. The EL9000 series supports multi-mode/single-mo de fiber optics. The RJ-45 port on this unit provides Auto-MDIX and auto-negotiation. The linkfault- pass-through feature allows the network management agent on adjacent equipment to react to a broken link. Flexibility is the main feature of the EL9100, it may be DIN rail or panel mounted, and comes with power options to match the applications that require a tough, environmentally hardened, Gigabit Ethernet media converter. Features -40°C to 75°C (-40°F to 167°F) operating temperature range Hardened aluminum case, Supports DIN-Rail, Panel or Rack Mounting installation 10/100/1000Mbps-Auto /Full-duplex, auto negotiation, Auto-MDI/MDIX Complies with NEMA TS1 & TS2 Environmental requirements for Traffic control equipment Redundant power inputs with Terminal Block or DC Jack

Suppliers

Company
Product
Description
Supplier Links
Etherwan Hardened 10/100/1000TX to 1000SX Media Converter Multimode SC 550 Meters - EW-EL9100-31B - L-com, Inc.
North Andover, MA, United States
Etherwan Hardened 10/100/1000TX to 1000SX Media Converter Multimode SC 550 Meters
EW-EL9100-31B
Etherwan Hardened 10/100/1000TX to 1000SX Media Converter Multimode SC 550 Meters EW-EL9100-31B
The The EtherWan EL9000 series functions at temperatures ranging from -40°C to 75°C (-40°F to 167°F) and is tested for functional operation @ -40°C to 85°C (-40°F to 185°F). Whether on the factory floor or the street corner, the EL9000 will provide flawless communications when you need it most. The EL9000 series supports multi-mode/single-mo de fiber optics. The RJ-45 port on this unit provides Auto-MDIX and auto-negotiation. The linkfault- pass-through feature allows the network management agent on adjacent equipment to react to a broken link. Flexibility is the main feature of the EL9100, it may be DIN rail or panel mounted, and comes with power options to match the applications that require a tough, environmentally hardened, Gigabit Ethernet media converter. Features -40°C to 75°C (-40°F to 167°F) operating temperature range Hardened aluminum case, Supports DIN-Rail, Panel or Rack Mounting installation 10/100/1000Mbps-Auto /Full-duplex, auto negotiation, Auto-MDI/MDIX Complies with NEMA TS1 & TS2 Environmental requirements for Traffic control equipment Redundant power inputs with Terminal Block or DC Jack

The The EtherWan EL9000 series functions at temperatures ranging from -40°C to 75°C (-40°F to 167°F) and is tested for functional operation @ -40°C to 85°C (-40°F to 185°F). Whether on the factory floor or the street corner, the EL9000 will provide flawless communications when you need it most. The EL9000 series supports multi-mode/single-mode fiber optics. The RJ-45 port on this unit provides Auto-MDIX and auto-negotiation. The linkfault- pass-through feature allows the network management agent on adjacent equipment to react to a broken link. Flexibility is the main feature of the EL9100, it may be DIN rail or panel mounted, and comes with power options to match the applications that require a tough, environmentally hardened, Gigabit Ethernet media converter.

Features

  • -40°C to 75°C (-40°F to 167°F) operating temperature range
  • Hardened aluminum case, Supports DIN-Rail, Panel or Rack Mounting installation
  • 10/100/1000Mbps-Auto/Full-duplex, auto negotiation, Auto-MDI/MDIX
  • Complies with NEMA TS1 & TS2 Environmental requirements for Traffic control equipment
  • Redundant power inputs with Terminal Block or DC Jack
Supplier's Site

Technical Specifications

  L-com, Inc.
Product Category Network Media Converters
Product Number EW-EL9100-31B
Product Name Etherwan Hardened 10/100/1000TX to 1000SX Media Converter Multimode SC 550 Meters
Network 1000Base-SX
Unlock Full Specs
to access all available technical data

Similar Products

Media Converters - BB-852-13121-ND - DigiKey
Specs
Operating Temperature 0.0 to 50 C (32 to 122 F)
Network 100Base-FX
Connector ST
View Details
Signal Powered Fiber Optic Converter - LDM80-S-025 - Dataforth Corporation
Specs
Form Factor Module
Network RS-232/422/485
Connector ST
View Details
RS 485 Optical Point to Point BACnet Bus - 2110-BAC - S.I. Tech, Inc.
Specs
Form Factor Module
Operating Temperature 0.0 to 50 C (32 to 122 F)
Compliances FCC Class A, Part 15, UL Listed
View Details
Resistive coupler - resistive-coupler - BARTEC
Specs
Operating Temperature -40 to 15.56 C (-40 to 60 F)
View Details