L-com, Inc. Mini-Sized Media Converter 10/100 TX to 100FX SC, MM, 2km, EW-EL50C

Description
EtherWAN's EL50C Mini-Sized 10/100BASE-TX to 100BASE-FX Multimode Media Converter Allows you to convert your 10/100 copper Ethernet cabling to a standard Multimode Duplex SC Fiber Port, allowing you to extend your network connection up to 2Km Features 0°C to 45°C (32°F to 113°F) operating temperature range 10/100Mbps-Full/Half -duplex, Auto-Negotiation, Auto-MDI/MDIX 128K bits buffer memory, Full wire-speed forwarding rate Packed with 12VDC external PSU Small form factor Metal case saves space Application 802.3 Ethernet LAN Backbone MAN
Description
EtherWAN's EL50C Mini-Sized 10/100BASE-TX to 100BASE-FX Multimode Media Converter Allows you to convert your 10/100 copper Ethernet cabling to a standard Multimode Duplex SC Fiber Port, allowing you to extend your network connection up to 2Km Features 0°C to 45°C (32°F to 113°F) operating temperature range 10/100Mbps-Full/Half -duplex, Auto-Negotiation, Auto-MDI/MDIX 128K bits buffer memory, Full wire-speed forwarding rate Packed with 12VDC external PSU Small form factor Metal case saves space Application 802.3 Ethernet LAN Backbone MAN

Suppliers

Company
Product
Description
Supplier Links
Mini-Sized Media Converter 10/100 TX to 100FX SC, MM, 2km, - EW-EL50C - L-com, Inc.
North Andover, MA, United States
Mini-Sized Media Converter 10/100 TX to 100FX SC, MM, 2km,
EW-EL50C
Mini-Sized Media Converter 10/100 TX to 100FX SC, MM, 2km, EW-EL50C
EtherWAN's EL50C Mini-Sized 10/100BASE-TX to 100BASE-FX Multimode Media Converter Allows you to convert your 10/100 copper Ethernet cabling to a standard Multimode Duplex SC Fiber Port, allowing you to extend your network connection up to 2Km Features 0°C to 45°C (32°F to 113°F) operating temperature range 10/100Mbps-Full/Half -duplex, Auto-Negotiation, Auto-MDI/MDIX 128K bits buffer memory, Full wire-speed forwarding rate Packed with 12VDC external PSU Small form factor Metal case saves space Application 802.3 Ethernet LAN Backbone MAN

EtherWAN's EL50C Mini-Sized 10/100BASE-TX to 100BASE-FX Multimode Media Converter Allows you to convert your 10/100 copper Ethernet cabling to a standard Multimode Duplex SC Fiber Port, allowing you to extend your network connection up to 2Km

Features

  • 0°C to 45°C (32°F to 113°F) operating temperature range
  • 10/100Mbps-Full/Half-duplex, Auto-Negotiation, Auto-MDI/MDIX
  • 128K bits buffer memory, Full wire-speed forwarding rate
  • Packed with 12VDC external PSU
  • Small form factor Metal case saves space

Application

  • 802.3
  • Ethernet
  • LAN Backbone
  • MAN
Supplier's Site

Technical Specifications

  L-com, Inc.
Product Category Network Media Converters
Product Number EW-EL50C
Product Name Mini-Sized Media Converter 10/100 TX to 100FX SC, MM, 2km,
Network 100Base-FX
Unlock Full Specs
to access all available technical data

Similar Products

Media Converter - HD Z-LINK™ - LEMO USA, Inc.
Specs
Form Factor Module
Connector LEMO 3K.93C connectors
View Details
Media Converters - IMC-370I-MM-ND - DigiKey
Specs
Operating Temperature -25 to 85 C (-13 to 185 F)
Network 10/100/1000
Connector SC
View Details
Ethernet Media Converters - 2565301 - RS Components, Ltd.
Specs
Operating Temperature 40 C (104 F)
Connector RJ-45; 10/100/1000 Base T, RJ45
View Details
Ethernet to RS485 Gateway Board for Laureate™ Meters, Counters & Timers -  - Laurel Electronics LLC
Specs
Form Factor Board
Connector RJ-45
View Details