L-com, Inc. Passport Networks ESport 102 Dual Port DB9 RS232/422/485 & RS232 to RJ45 10/100 Device Server ESP102

Description
The ESport-102 Ethernet device server connects RS232/422/485 serial devices to a 10/100 Ethernet LAN/WAN providing a reliable communications connection. The ESport102 Windows driver installs virtual COM ports in the Device Manager of the operating system. The ESP102 features two DB9M ports, one port supports RS232/422 & 485 and the other only supports RS232. Both ports share a single RJ45 10/100 Ethernet port. The ESP102 can be powered by an external DC power supply or by an optional 9VDC power adapter. An optional DIN Rail mounting kit is sold separately. Features Supports LAN & WAN communications over 10/100 Mbps Ethernet DIN rail or Panel Mount Heartbeat connection ensures reliable TCP connection against power failure or network disruption In Server mode supports individual client sessions for security; Management access password protected. Support socket connection, TCP server, TCP client, and UDP; Supports up to 8 TCP connections in TCP server mode Application DAQ Ethernet access Factory Automation Process Automation
Description
The ESport-102 Ethernet device server connects RS232/422/485 serial devices to a 10/100 Ethernet LAN/WAN providing a reliable communications connection. The ESport102 Windows driver installs virtual COM ports in the Device Manager of the operating system. The ESP102 features two DB9M ports, one port supports RS232/422 & 485 and the other only supports RS232. Both ports share a single RJ45 10/100 Ethernet port. The ESP102 can be powered by an external DC power supply or by an optional 9VDC power adapter. An optional DIN Rail mounting kit is sold separately. Features Supports LAN & WAN communications over 10/100 Mbps Ethernet DIN rail or Panel Mount Heartbeat connection ensures reliable TCP connection against power failure or network disruption In Server mode supports individual client sessions for security; Management access password protected. Support socket connection, TCP server, TCP client, and UDP; Supports up to 8 TCP connections in TCP server mode Application DAQ Ethernet access Factory Automation Process Automation

Suppliers

Company
Product
Description
Supplier Links
Passport Networks ESport 102 Dual Port DB9 RS232/422/485 & RS232 to RJ45 10/100 Device Server - ESP102 - L-com, Inc.
North Andover, MA, United States
Passport Networks ESport 102 Dual Port DB9 RS232/422/485 & RS232 to RJ45 10/100 Device Server
ESP102
Passport Networks ESport 102 Dual Port DB9 RS232/422/485 & RS232 to RJ45 10/100 Device Server ESP102
The ESport-102 Ethernet device server connects RS232/422/485 serial devices to a 10/100 Ethernet LAN/WAN providing a reliable communications connection. The ESport102 Windows driver installs virtual COM ports in the Device Manager of the operating system. The ESP102 features two DB9M ports, one port supports RS232/422 & 485 and the other only supports RS232. Both ports share a single RJ45 10/100 Ethernet port. The ESP102 can be powered by an external DC power supply or by an optional 9VDC power adapter. An optional DIN Rail mounting kit is sold separately. Features Supports LAN & WAN communications over 10/100 Mbps Ethernet DIN rail or Panel Mount Heartbeat connection ensures reliable TCP connection against power failure or network disruption In Server mode supports individual client sessions for security; Management access password protected. Support socket connection, TCP server, TCP client, and UDP; Supports up to 8 TCP connections in TCP server mode Application DAQ Ethernet access Factory Automation Process Automation

The ESport-102 Ethernet device server connects RS232/422/485 serial devices to a 10/100 Ethernet LAN/WAN providing a reliable communications connection. The ESport102 Windows driver installs virtual COM ports in the Device Manager of the operating system. The ESP102 features two DB9M ports, one port supports RS232/422 & 485 and the other only supports RS232. Both ports share a single RJ45 10/100 Ethernet port. The ESP102 can be powered by an external DC power supply or by an optional 9VDC power adapter. An optional DIN Rail mounting kit is sold separately.

Features

  • Supports LAN & WAN communications over 10/100 Mbps Ethernet
  • DIN rail or Panel Mount
  • Heartbeat connection ensures reliable TCP connection against power failure or network disruption
  • In Server mode supports individual client sessions for security; Management access password protected.
  • Support socket connection, TCP server, TCP client, and UDP; Supports up to 8 TCP connections in TCP server mode

Application

  • DAQ
  • Ethernet access
  • Factory Automation
  • Process Automation
Supplier's Site

Technical Specifications

  L-com, Inc.
Product Category Network Media Converters
Product Number ESP102
Product Name Passport Networks ESport 102 Dual Port DB9 RS232/422/485 & RS232 to RJ45 10/100 Device Server
Network RS-232/422/485
Unlock Full Specs
to access all available technical data

Similar Products

100Base-T RJ45 SFP Module w/ Wide Temp - SFP-FTX-RJ45I-AE - Advantech
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Signal Powered Fiber Optic Converter - LDM80-S-025 - Dataforth Corporation
Specs
Form Factor Module
Network RS-232/422/485
Connector ST
View Details
Optical Async Mini BitDriver® - 2505 - S.I. Tech, Inc.
Specs
Form Factor Module
Features Duplex; LED Indicator
Operating Temperature 0.0 to 50 C (32 to 122 F)
View Details
Resistive coupler - resistive-coupler - BARTEC
Specs
Operating Temperature -40 to 15.56 C (-40 to 60 F)
View Details