L-com, Inc. Deluxe USB Cable Type A Male/Female Extension Cable, 2.0m ECUSBAX-2M

Description
L-com's ECUSB series provides high performance at competitive prices. These quality constructed cables feature USB 2.0 Compliant 26 AWG power leads and are finished in an attractive medium gray color. These cables are handy to have on hand when it is necessary to extend any USB cable with a Type A connector. Each cable is functionally tested to ensure the highest level of quality and performance. These cables allow for transfer rates up to 480 Mbps and can be used with simple Plug and Play connections for devices such as printers, keyboards/mice, digital cameras and other USB peripherals. Features 30 microinch gold plated contacts provide reliable connections with repeated mating cycles Foil plus braid shield provides maximum protection against EMI/RFI Molded backshells provide durability and increased strength at cable entry point USB 2.0 extension cable assembly, Type A male to Type A female connectors Available in 0.3, 0.5, 0.75, 1, 2, & 3 meter lengths, color is gray Application Data Acquisition Printer Interface Test and Measurement PC Peripheral Interconnects Portable Data Storage
Description
L-com's ECUSB series provides high performance at competitive prices. These quality constructed cables feature USB 2.0 Compliant 26 AWG power leads and are finished in an attractive medium gray color. These cables are handy to have on hand when it is necessary to extend any USB cable with a Type A connector. Each cable is functionally tested to ensure the highest level of quality and performance. These cables allow for transfer rates up to 480 Mbps and can be used with simple Plug and Play connections for devices such as printers, keyboards/mice, digital cameras and other USB peripherals. Features 30 microinch gold plated contacts provide reliable connections with repeated mating cycles Foil plus braid shield provides maximum protection against EMI/RFI Molded backshells provide durability and increased strength at cable entry point USB 2.0 extension cable assembly, Type A male to Type A female connectors Available in 0.3, 0.5, 0.75, 1, 2, & 3 meter lengths, color is gray Application Data Acquisition Printer Interface Test and Measurement PC Peripheral Interconnects Portable Data Storage

Suppliers

Company
Product
Description
Supplier Links
Deluxe USB Cable Type A Male/Female Extension Cable, 2.0m - ECUSBAX-2M - L-com, Inc.
North Andover, MA, United States
Deluxe USB Cable Type A Male/Female Extension Cable, 2.0m
ECUSBAX-2M
Deluxe USB Cable Type A Male/Female Extension Cable, 2.0m ECUSBAX-2M
L-com's ECUSB series provides high performance at competitive prices. These quality constructed cables feature USB 2.0 Compliant 26 AWG power leads and are finished in an attractive medium gray color. These cables are handy to have on hand when it is necessary to extend any USB cable with a Type A connector. Each cable is functionally tested to ensure the highest level of quality and performance. These cables allow for transfer rates up to 480 Mbps and can be used with simple Plug and Play connections for devices such as printers, keyboards/mice, digital cameras and other USB peripherals. Features 30 microinch gold plated contacts provide reliable connections with repeated mating cycles Foil plus braid shield provides maximum protection against EMI/RFI Molded backshells provide durability and increased strength at cable entry point USB 2.0 extension cable assembly, Type A male to Type A female connectors Available in 0.3, 0.5, 0.75, 1, 2, & 3 meter lengths, color is gray Application Data Acquisition Printer Interface Test and Measurement PC Peripheral Interconnects Portable Data Storage

L-com's ECUSB series provides high performance at competitive prices. These quality constructed cables feature USB 2.0 Compliant 26 AWG power leads and are finished in an attractive medium gray color. These cables are handy to have on hand when it is necessary to extend any USB cable with a Type A connector. Each cable is functionally tested to ensure the highest level of quality and performance. These cables allow for transfer rates up to 480 Mbps and can be used with simple Plug and Play connections for devices such as printers, keyboards/mice, digital cameras and other USB peripherals.

Features

  • 30 microinch gold plated contacts provide reliable connections with repeated mating cycles
  • Foil plus braid shield provides maximum protection against EMI/RFI
  • Molded backshells provide durability and increased strength at cable entry point
  • USB 2.0 extension cable assembly, Type A male to Type A female connectors
  • Available in 0.3, 0.5, 0.75, 1, 2, & 3 meter lengths, color is gray

Application

  • Data Acquisition
  • Printer Interface
  • Test and Measurement
  • PC Peripheral Interconnects
  • Portable Data Storage
Supplier's Site
Cbl Usb Dx Type A M/f 2M Rohs Compliant L-Com - 90W1696 - Newark, An Avnet Company
Chicago, IL, United States
Cbl Usb Dx Type A M/f 2M Rohs Compliant L-Com
90W1696
Cbl Usb Dx Type A M/f 2M Rohs Compliant L-Com 90W1696
CBL USB DX TYPE A M/F 2M ROHS COMPLIANT: YES

CBL USB DX TYPE A M/F 2M ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number ECUSBAX-2M 90W1696
Product Name Deluxe USB Cable Type A Male/Female Extension Cable, 2.0m Cbl Usb Dx Type A M/f 2M Rohs Compliant L-Com
Product Type USB USB
Unlock Full Specs
to access all available technical data

Similar Products

Standard Cable Assemblies - Bx8SML-Be8725(XX) - Strainsert
Specs
Cable Length 10 to 100 ft (30.48 to 305 dm)
Connector Type PIG TAIL
View Details
System cable - 706-2300/410-200 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 6.56 ft (20 dm)
View Details
3 suppliers