L-com, Inc. Deluxe USB Cable Type A Male/Female Extension Cable, 0.75m ECUSBAX-075M

Description
L-com's ECUSB series provides high performance at competitive prices. These quality constructed cables feature USB 2.0 Compliant 26 AWG power leads and are finished in an attractive medium gray color. These cables are handy to have on hand when it is necessary to extend any USB cable with a Type A connector. Each cable is functionally tested to ensure the highest level of quality and performance. These cables allow for transfer rates up to 480 Mbps and can be used with simple Plug and Play connections for devices such as printers, keyboards/mice, digital cameras and other USB peripherals. Features 30 microinch gold plated contacts provide reliable connections with repeated mating cycles Molded backshells provide durability and increased strength at cable entry point Available in 0.3, 0.5, 0.75, 1, 2, & 3 meter lengths, color is gray Foil plus braid shield provides maximum protection against EMI/RFI USB 2.0 extension cable assembly, Type A male to Type A female connectors Application Printer Interface Test and Measurement Data Acquisition PC Peripheral Interconnects Portable Data Storage
Description
L-com's ECUSB series provides high performance at competitive prices. These quality constructed cables feature USB 2.0 Compliant 26 AWG power leads and are finished in an attractive medium gray color. These cables are handy to have on hand when it is necessary to extend any USB cable with a Type A connector. Each cable is functionally tested to ensure the highest level of quality and performance. These cables allow for transfer rates up to 480 Mbps and can be used with simple Plug and Play connections for devices such as printers, keyboards/mice, digital cameras and other USB peripherals. Features 30 microinch gold plated contacts provide reliable connections with repeated mating cycles Molded backshells provide durability and increased strength at cable entry point Available in 0.3, 0.5, 0.75, 1, 2, & 3 meter lengths, color is gray Foil plus braid shield provides maximum protection against EMI/RFI USB 2.0 extension cable assembly, Type A male to Type A female connectors Application Printer Interface Test and Measurement Data Acquisition PC Peripheral Interconnects Portable Data Storage

Suppliers

Company
Product
Description
Supplier Links
Deluxe USB Cable Type A Male/Female Extension Cable, 0.75m - ECUSBAX-075M - L-com, Inc.
North Andover, MA, United States
Deluxe USB Cable Type A Male/Female Extension Cable, 0.75m
ECUSBAX-075M
Deluxe USB Cable Type A Male/Female Extension Cable, 0.75m ECUSBAX-075M
L-com's ECUSB series provides high performance at competitive prices. These quality constructed cables feature USB 2.0 Compliant 26 AWG power leads and are finished in an attractive medium gray color. These cables are handy to have on hand when it is necessary to extend any USB cable with a Type A connector. Each cable is functionally tested to ensure the highest level of quality and performance. These cables allow for transfer rates up to 480 Mbps and can be used with simple Plug and Play connections for devices such as printers, keyboards/mice, digital cameras and other USB peripherals. Features 30 microinch gold plated contacts provide reliable connections with repeated mating cycles Molded backshells provide durability and increased strength at cable entry point Available in 0.3, 0.5, 0.75, 1, 2, & 3 meter lengths, color is gray Foil plus braid shield provides maximum protection against EMI/RFI USB 2.0 extension cable assembly, Type A male to Type A female connectors Application Printer Interface Test and Measurement Data Acquisition PC Peripheral Interconnects Portable Data Storage

L-com's ECUSB series provides high performance at competitive prices. These quality constructed cables feature USB 2.0 Compliant 26 AWG power leads and are finished in an attractive medium gray color. These cables are handy to have on hand when it is necessary to extend any USB cable with a Type A connector. Each cable is functionally tested to ensure the highest level of quality and performance. These cables allow for transfer rates up to 480 Mbps and can be used with simple Plug and Play connections for devices such as printers, keyboards/mice, digital cameras and other USB peripherals.

Features

  • 30 microinch gold plated contacts provide reliable connections with repeated mating cycles
  • Molded backshells provide durability and increased strength at cable entry point
  • Available in 0.3, 0.5, 0.75, 1, 2, & 3 meter lengths, color is gray
  • Foil plus braid shield provides maximum protection against EMI/RFI
  • USB 2.0 extension cable assembly, Type A male to Type A female connectors

Application

  • Printer Interface
  • Test and Measurement
  • Data Acquisition
  • PC Peripheral Interconnects
  • Portable Data Storage
Supplier's Site
Cbl Usb Dx Type A M/f 0.75M L-Com - 90W1694 - Newark, An Avnet Company
Chicago, IL, United States
Cbl Usb Dx Type A M/f 0.75M L-Com
90W1694
Cbl Usb Dx Type A M/f 0.75M L-Com 90W1694
CBL USB DX TYPE A M/F 0.75M

CBL USB DX TYPE A M/F 0.75M

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number ECUSBAX-075M 90W1694
Product Name Deluxe USB Cable Type A Male/Female Extension Cable, 0.75m Cbl Usb Dx Type A M/f 0.75M L-Com
Product Type USB USB
Unlock Full Specs
to access all available technical data

Similar Products

USB 3.0 To Type-C Fast Charging Cable -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Application Power Cable
Product Type USB
Gender Male-Male
View Details
Standard Cable Assemblies - Bx6S-BeP4(XX)-Bx6P - Strainsert
Specs
Cable Length 10 to 100 ft (30.48 to 305 dm)
Connector Type PT06A-10-6P
View Details
System cable - 706-2400/100-200 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 6.56 ft (20 dm)
View Details
3 suppliers