L-com, Inc. Deluxe USB Cable Type A - B Cable, 2.0m ECUSBAB-2M

Description
L-com's ECUSB series provides high performance at competitive prices. These quality constructed cables feature USB 2.0 Compliant 26 AWG power leads and are finished in an attractive medium gray color. Each cable is functionally tested to ensure the highest level of quality and performance. These cables allow for transfer rates up to 480 Mbps and can be used with simple Plug and Play connections for devices such as printers, keyboards/mice, digital cameras and other USB peripherals. Order online today! Features 30 microinch gold plated contacts provide reliable connections with repeated mating cycles Available in 0.3, 0.5, 0.75, 1, 2, 3, 4 & 5 meter lengths, color is gray Molded backshells provide durability and increased strength at cable entry point Foil plus braid shield provides maximum protection against EMI/RFI USB 2.0 cable assembly, used to connect USB peripherals such as printers, keyboards/mice, and digital cameras Application Printer Interface Test and Measurement Data Acquisition PC Peripheral Interconnects Portable Data Storage
Description
L-com's ECUSB series provides high performance at competitive prices. These quality constructed cables feature USB 2.0 Compliant 26 AWG power leads and are finished in an attractive medium gray color. Each cable is functionally tested to ensure the highest level of quality and performance. These cables allow for transfer rates up to 480 Mbps and can be used with simple Plug and Play connections for devices such as printers, keyboards/mice, digital cameras and other USB peripherals. Order online today! Features 30 microinch gold plated contacts provide reliable connections with repeated mating cycles Available in 0.3, 0.5, 0.75, 1, 2, 3, 4 & 5 meter lengths, color is gray Molded backshells provide durability and increased strength at cable entry point Foil plus braid shield provides maximum protection against EMI/RFI USB 2.0 cable assembly, used to connect USB peripherals such as printers, keyboards/mice, and digital cameras Application Printer Interface Test and Measurement Data Acquisition PC Peripheral Interconnects Portable Data Storage

Suppliers

Company
Product
Description
Supplier Links
Deluxe USB Cable Type A - B Cable, 2.0m - ECUSBAB-2M - L-com, Inc.
North Andover, MA, United States
Deluxe USB Cable Type A - B Cable, 2.0m
ECUSBAB-2M
Deluxe USB Cable Type A - B Cable, 2.0m ECUSBAB-2M
L-com's ECUSB series provides high performance at competitive prices. These quality constructed cables feature USB 2.0 Compliant 26 AWG power leads and are finished in an attractive medium gray color. Each cable is functionally tested to ensure the highest level of quality and performance. These cables allow for transfer rates up to 480 Mbps and can be used with simple Plug and Play connections for devices such as printers, keyboards/mice, digital cameras and other USB peripherals. Order online today! Features 30 microinch gold plated contacts provide reliable connections with repeated mating cycles Available in 0.3, 0.5, 0.75, 1, 2, 3, 4 & 5 meter lengths, color is gray Molded backshells provide durability and increased strength at cable entry point Foil plus braid shield provides maximum protection against EMI/RFI USB 2.0 cable assembly, used to connect USB peripherals such as printers, keyboards/mice, and digital cameras Application Printer Interface Test and Measurement Data Acquisition PC Peripheral Interconnects Portable Data Storage

L-com's ECUSB series provides high performance at competitive prices. These quality constructed cables feature USB 2.0 Compliant 26 AWG power leads and are finished in an attractive medium gray color. Each cable is functionally tested to ensure the highest level of quality and performance. These cables allow for transfer rates up to 480 Mbps and can be used with simple Plug and Play connections for devices such as printers, keyboards/mice, digital cameras and other USB peripherals. Order online today!

Features

  • 30 microinch gold plated contacts provide reliable connections with repeated mating cycles
  • Available in 0.3, 0.5, 0.75, 1, 2, 3, 4 & 5 meter lengths, color is gray
  • Molded backshells provide durability and increased strength at cable entry point
  • Foil plus braid shield provides maximum protection against EMI/RFI
  • USB 2.0 cable assembly, used to connect USB peripherals such as printers, keyboards/mice, and digital cameras

Application

  • Printer Interface
  • Test and Measurement
  • Data Acquisition
  • PC Peripheral Interconnects
  • Portable Data Storage
Supplier's Site
Usb Cable, Type 2.0 Plug A-B, 2M, Grey; Connector A L-Com - 65R4481 - Newark, An Avnet Company
Chicago, IL, United States
Usb Cable, Type 2.0 Plug A-B, 2M, Grey; Connector A L-Com
65R4481
Usb Cable, Type 2.0 Plug A-B, 2M, Grey; Connector A L-Com 65R4481
USB CABLE, TYPE 2.0 PLUG A-B, 2M, GREY; Connector A:USB Type A Plug; Connector B:USB Type B Plug; Cable Length - Metric:2m; Cable Length - Imperial:6.6ft; USB Standard:USB 2.0; Jacket Color:Grey; Electronic Marking:- RoHS Compliant: Yes

USB CABLE, TYPE 2.0 PLUG A-B, 2M, GREY; Connector A:USB Type A Plug; Connector B:USB Type B Plug; Cable Length - Metric:2m; Cable Length - Imperial:6.6ft; USB Standard:USB 2.0; Jacket Color:Grey; Electronic Marking:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number ECUSBAB-2M 65R4481
Product Name Deluxe USB Cable Type A - B Cable, 2.0m Usb Cable, Type 2.0 Plug A-B, 2M, Grey; Connector A L-Com
Product Type USB USB
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm SMA-Male to N-Male Test Cable - C50SMNM - Copper Mountain Technologies
Specs
Application Instrumentation and Control
Cable Length 2 to 4 ft (6.1 to 12.19 dm)
Connector Type SMA-Male, N-Male
View Details
Cable Assemblies -  - Northwire, Inc.
Northwire, Inc.
Specs
Application Automotive (optional feature); Camera / Imaging (optional feature); Instrumentation and Control (optional feature); Computer (optional feature); Medical (optional feature); Networking (optional feature); Power Cable (optional feature); Telecommunications (optional feature); Video (optional feature)
View Details
Phase Stable Cable Assemblies: Lab-Flex® T Series -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Application RF
View Details