L-com, Inc. Deluxe USB Cable Type A - B Cable, 0.75m ECUSBAB-075M

Description
L-com's ECUSB series provides high performance at competitive prices. These quality constructed cables feature USB 2.0 Compliant 26 AWG power leads and are finished in an attractive medium gray color. Each cable is functionally tested to ensure the highest level of quality and performance. These cables allow for transfer rates up to 480 Mbps and can be used with simple Plug and Play connections for devices such as printers, keyboards/mice, digital cameras and other USB peripherals. Order online today! Features Available in 0.3, 0.5, 0.75, 1, 2, 3, 4 & 5 meter lengths, color is gray Foil plus braid shield provides maximum protection against EMI/RFI Molded backshells provide durability and increased strength at cable entry point 30 microinch gold plated contacts provide reliable connections with repeated mating cycles USB 2.0 cable assembly, used to connect USB peripherals such as printers, keyboards/mice, and digital cameras Application Data Acquisition Printer Interface Test and Measurement PC Peripheral Interconnects Portable Data Storage
Description
L-com's ECUSB series provides high performance at competitive prices. These quality constructed cables feature USB 2.0 Compliant 26 AWG power leads and are finished in an attractive medium gray color. Each cable is functionally tested to ensure the highest level of quality and performance. These cables allow for transfer rates up to 480 Mbps and can be used with simple Plug and Play connections for devices such as printers, keyboards/mice, digital cameras and other USB peripherals. Order online today! Features Available in 0.3, 0.5, 0.75, 1, 2, 3, 4 & 5 meter lengths, color is gray Foil plus braid shield provides maximum protection against EMI/RFI Molded backshells provide durability and increased strength at cable entry point 30 microinch gold plated contacts provide reliable connections with repeated mating cycles USB 2.0 cable assembly, used to connect USB peripherals such as printers, keyboards/mice, and digital cameras Application Data Acquisition Printer Interface Test and Measurement PC Peripheral Interconnects Portable Data Storage

Suppliers

Company
Product
Description
Supplier Links
Deluxe USB Cable Type A - B Cable, 0.75m - ECUSBAB-075M - L-com, Inc.
North Andover, MA, United States
Deluxe USB Cable Type A - B Cable, 0.75m
ECUSBAB-075M
Deluxe USB Cable Type A - B Cable, 0.75m ECUSBAB-075M
L-com's ECUSB series provides high performance at competitive prices. These quality constructed cables feature USB 2.0 Compliant 26 AWG power leads and are finished in an attractive medium gray color. Each cable is functionally tested to ensure the highest level of quality and performance. These cables allow for transfer rates up to 480 Mbps and can be used with simple Plug and Play connections for devices such as printers, keyboards/mice, digital cameras and other USB peripherals. Order online today! Features Available in 0.3, 0.5, 0.75, 1, 2, 3, 4 & 5 meter lengths, color is gray Foil plus braid shield provides maximum protection against EMI/RFI Molded backshells provide durability and increased strength at cable entry point 30 microinch gold plated contacts provide reliable connections with repeated mating cycles USB 2.0 cable assembly, used to connect USB peripherals such as printers, keyboards/mice, and digital cameras Application Data Acquisition Printer Interface Test and Measurement PC Peripheral Interconnects Portable Data Storage

L-com's ECUSB series provides high performance at competitive prices. These quality constructed cables feature USB 2.0 Compliant 26 AWG power leads and are finished in an attractive medium gray color. Each cable is functionally tested to ensure the highest level of quality and performance. These cables allow for transfer rates up to 480 Mbps and can be used with simple Plug and Play connections for devices such as printers, keyboards/mice, digital cameras and other USB peripherals. Order online today!

Features

  • Available in 0.3, 0.5, 0.75, 1, 2, 3, 4 & 5 meter lengths, color is gray
  • Foil plus braid shield provides maximum protection against EMI/RFI
  • Molded backshells provide durability and increased strength at cable entry point
  • 30 microinch gold plated contacts provide reliable connections with repeated mating cycles
  • USB 2.0 cable assembly, used to connect USB peripherals such as printers, keyboards/mice, and digital cameras

Application

  • Data Acquisition
  • Printer Interface
  • Test and Measurement
  • PC Peripheral Interconnects
  • Portable Data Storage
Supplier's Site
Cbl Usb A/b 28/26 0.75M L-Com - 85T9024 - Newark, An Avnet Company
Chicago, IL, United States
Cbl Usb A/b 28/26 0.75M L-Com
85T9024
Cbl Usb A/b 28/26 0.75M L-Com 85T9024
CBL USB A/B 28/26 0.75M

CBL USB A/B 28/26 0.75M

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number ECUSBAB-075M 85T9024
Product Name Deluxe USB Cable Type A - B Cable, 0.75m Cbl Usb A/b 28/26 0.75M L-Com
Product Type USB USB
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm SMA-Male to N-Male Test Cable - C50SMNM - Copper Mountain Technologies
Specs
Application Instrumentation and Control
Cable Length 2 to 4 ft (6.1 to 12.19 dm)
Connector Type SMA-Male, N-Male
View Details
Cable Assemblies -  - Northwire, Inc.
Northwire, Inc.
Specs
Application Automotive (optional feature); Camera / Imaging (optional feature); Instrumentation and Control (optional feature); Computer (optional feature); Medical (optional feature); Networking (optional feature); Power Cable (optional feature); Telecommunications (optional feature); Video (optional feature)
View Details